Matexcel High-Electrical Conductivity Graphene, 8-15μm GRA-303

Description
Purity: >98wt% Layers: <3 ASH: <1wt% Size: 8-15μm Specific Surface Area: 70-110m2/g Volume Resistivity: 600~800µΩ•m
Datasheet
Description
Purity: >98wt% Layers: <3 ASH: <1wt% Size: 8-15μm Specific Surface Area: 70-110m2/g Volume Resistivity: 600~800µΩ•m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Electrical Conductivity Graphene, 8-15μm - GRA-303 - Matexcel
Shirley, NY, United States
High-Electrical Conductivity Graphene, 8-15μm
GRA-303
High-Electrical Conductivity Graphene, 8-15μm GRA-303
Purity: >98wt% Layers: <3 ASH: <1wt% Size: 8-15μm Specific Surface Area: 70-110m2/g Volume Resistivity: 600~800µΩ•m

Purity: >98wt%
Layers: <3
ASH: <1wt%
Size: 8-15μm
Specific Surface Area: 70-110m2/g
Volume Resistivity: 600~800µΩ•m

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-303
Product Name High-Electrical Conductivity Graphene, 8-15μm
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Silicon Nitride Ceramics -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Applications Wear resistant parts or tooling
View Details
Boron nitride ring for electrical insulation -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Boron Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 33 W/m-K (19.07 BTU-ft/hr-ft²-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details