Matexcel Beta-Tricalcium phosphate bioactive ceramic CER-0033

Description
Storage: Store at room temperature and keep dry Application: Widely used in orthopedic bone substitute and repair materials, plastic surgery and cosmetic surgery, dentistry, etc. Components: beta-Ca3(PO4)2 Product overview: This product is used as a tissue growth scaffold and pharmaceutical carriers. NO pore-forming procecess during manufacture.In general, the porosity is less than 10%. Particle Size: Columnar: Ф6, 2-10mm height;Ф8, 2-10mm height;or Ф10mm, 5-8mm height Strip: 7*23 mm, 5-15mm height; 7*45 mm; 5-15mm height NO pore-forming process during manufacture.In general, the porosity is less than 10%. Different pore sizes and porosity can be prepared according to customer requirements.
Datasheet
Description
Storage: Store at room temperature and keep dry Application: Widely used in orthopedic bone substitute and repair materials, plastic surgery and cosmetic surgery, dentistry, etc. Components: beta-Ca3(PO4)2 Product overview: This product is used as a tissue growth scaffold and pharmaceutical carriers. NO pore-forming procecess during manufacture.In general, the porosity is less than 10%. Particle Size: Columnar: Ф6, 2-10mm height;Ф8, 2-10mm height;or Ф10mm, 5-8mm height Strip: 7*23 mm, 5-15mm height; 7*45 mm; 5-15mm height NO pore-forming process during manufacture.In general, the porosity is less than 10%. Different pore sizes and porosity can be prepared according to customer requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beta-Tricalcium phosphate bioactive ceramic - CER-0033 - Matexcel
Shirley, NY, United States
Beta-Tricalcium phosphate bioactive ceramic
CER-0033
Beta-Tricalcium phosphate bioactive ceramic CER-0033
Storage: Store at room temperature and keep dry Application: Widely used in orthopedic bone substitute and repair materials, plastic surgery and cosmetic surgery, dentistry, etc. Components: beta-Ca3(PO4)2 Product overview: This product is used as a tissue growth scaffold and pharmaceutical carriers. NO pore-forming procecess during manufacture.In general, the porosity is less than 10%. Particle Size: Columnar: Ф6, 2-10mm height;Ф8, 2-10mm height;or Ф10mm, 5-8mm height Strip: 7*23 mm, 5-15mm height; 7*45 mm; 5-15mm height NO pore-forming process during manufacture.In general, the porosity is less than 10%. Different pore sizes and porosity can be prepared according to customer requirements.

Storage: Store at room temperature and keep dry

Application: Widely used in orthopedic bone substitute and repair materials, plastic surgery and cosmetic surgery, dentistry, etc.

Components: beta-Ca3(PO4)2

Product overview: This product is used as a tissue growth scaffold and pharmaceutical carriers. NO pore-forming procecess during manufacture.In general, the porosity is less than 10%.

Particle Size:

Columnar: Ф6, 2-10mm height;Ф8, 2-10mm height;or Ф10mm, 5-8mm height
Strip: 7*23 mm, 5-15mm height; 7*45 mm; 5-15mm height
NO pore-forming process during manufacture.In general, the porosity is less than 10%.
Different pore sizes and porosity can be prepared according to customer requirements.

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0033
Product Name Beta-Tricalcium phosphate bioactive ceramic
Applications Biomaterial
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
High Temperature Ceramics -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; Zirconia; SpecialtyMaterial
Shape / Form KilnFurniture; Custom Shape
Applications Abrasives, ceramics or glass manufacturing; Refractory or High Temperature Insulation
View Details
Ceramic Metal Brazed Parts -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details