Matexcel Enhanced Graphene Additive GRA-WX001

Description
This product is an industrial grade additive for graphene composites, graphene EVA and PVC materials, graphene modified foamed concrete, graphene foam material, graphene modified asphalt and modified pavement. The recommend concentration is 1-3‰. Storage: Store at room temperature Product overview: Single Layer Rate: ~70% Surface Area: 140-300m2/g Size: D50<20um
Datasheet
Description
This product is an industrial grade additive for graphene composites, graphene EVA and PVC materials, graphene modified foamed concrete, graphene foam material, graphene modified asphalt and modified pavement. The recommend concentration is 1-3‰. Storage: Store at room temperature Product overview: Single Layer Rate: ~70% Surface Area: 140-300m2/g Size: D50<20um
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enhanced Graphene Additive - GRA-WX001 - Matexcel
Shirley, NY, United States
Enhanced Graphene Additive
GRA-WX001
Enhanced Graphene Additive GRA-WX001
This product is an industrial grade additive for graphene composites, graphene EVA and PVC materials, graphene modified foamed concrete, graphene foam material, graphene modified asphalt and modified pavement. The recommend concentration is 1-3‰. Storage: Store at room temperature Product overview: Single Layer Rate: ~70% Surface Area: 140-300m2/g Size: D50<20um

This product is an industrial grade additive for graphene composites, graphene EVA and PVC materials, graphene modified foamed concrete, graphene foam material, graphene modified asphalt and modified pavement. The recommend concentration is 1-3‰.

Storage: Store at room temperature

Product overview:

Single Layer Rate: ~70%
Surface Area: 140-300m2/g

Size: D50<20um

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-WX001
Product Name Enhanced Graphene Additive
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Aluminum Nitride Ceramics -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form Custom Shape; BarStock
Applications AIN Crucible for Metal Melting, AIN Ceramic Heater, AIN Ceramic Heat-sinks for High Power Systems; Optical Grade
View Details
Ceramics for Magnetic Pumps - Pump Shafts -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Magnetic pumps; medical device applications
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details