Matexcel Graphene NMP Dispersion GRA-307

Description
This graphene dispersion is prepared from chemical single layer graphene Application: Positive and negative materials, composite materials, oily coatings Usage: If the product is precipitated or agglomerated at the bottom after being placed for a long time, please ultrasonic for 15 to 30 minutes. Purity: >99wt% Product overview: Purity: >99wt% Content: 1wt%; 2wt% layers: 1-2 Diameter: 1-5um Specific surface area: 1000-1200 m2/g Dispersion: NMP
Datasheet
Description
This graphene dispersion is prepared from chemical single layer graphene Application: Positive and negative materials, composite materials, oily coatings Usage: If the product is precipitated or agglomerated at the bottom after being placed for a long time, please ultrasonic for 15 to 30 minutes. Purity: >99wt% Product overview: Purity: >99wt% Content: 1wt%; 2wt% layers: 1-2 Diameter: 1-5um Specific surface area: 1000-1200 m2/g Dispersion: NMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphene NMP Dispersion - GRA-307 - Matexcel
Shirley, NY, United States
Graphene NMP Dispersion
GRA-307
Graphene NMP Dispersion GRA-307
This graphene dispersion is prepared from chemical single layer graphene Application: Positive and negative materials, composite materials, oily coatings Usage: If the product is precipitated or agglomerated at the bottom after being placed for a long time, please ultrasonic for 15 to 30 minutes. Purity: >99wt% Product overview: Purity: >99wt% Content: 1wt%; 2wt% layers: 1-2 Diameter: 1-5um Specific surface area: 1000-1200 m2/g Dispersion: NMP

This graphene dispersion is prepared from chemical single layer graphene

Application: Positive and negative materials, composite materials, oily coatings

Usage: If the product is precipitated or agglomerated at the bottom after being placed for a long time, please ultrasonic for 15 to 30 minutes.

Purity: >99wt%

Product overview:

Purity: >99wt%
Content: 1wt%; 2wt%
layers: 1-2
Diameter: 1-5um
Specific surface area: 1000-1200 m2/g
Dispersion: NMP

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-307
Product Name Graphene NMP Dispersion
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
96 Alumina (Al2O3) Substrates -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina
Shape / Form WaferSubstrate
Applications Thick and thin film resistors, low-power LEDs, and energy storage systems
View Details
Colored Zirconia Ceramic Rods -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Shape / Form Rod
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details