Matexcel Graphene Oxide Gel, Diameter: 1~5um GRA-215

Description
Purity: 98% Graphene Thickness: 1~2nm Layers: <3 Graphene Average Particle Diameter: 1~5um Oxygen Content: 30~50wt%
Datasheet
Description
Purity: 98% Graphene Thickness: 1~2nm Layers: <3 Graphene Average Particle Diameter: 1~5um Oxygen Content: 30~50wt%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphene Oxide Gel, Diameter: 1~5um - GRA-215 - Matexcel
Shirley, NY, United States
Graphene Oxide Gel, Diameter: 1~5um
GRA-215
Graphene Oxide Gel, Diameter: 1~5um GRA-215
Purity: 98% Graphene Thickness: 1~2nm Layers: <3 Graphene Average Particle Diameter: 1~5um Oxygen Content: 30~50wt%

Purity: 98%
Graphene Thickness: 1~2nm
Layers: <3
Graphene Average Particle Diameter: 1~5um
Oxygen Content: 30~50wt%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-215
Product Name Graphene Oxide Gel, Diameter: 1~5um
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramic Reflectoroxygen Sensor Heater -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
View Details
Colored Zirconia Ceramic Rods -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Shape / Form Rod
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details