Matexcel Conductive Graphene Sheets, 8"x4" GRA-194

Description
Size: 8"x4" Carbon Content: 97% Thickness: 25 micrometers Density: 2 g/cm3 Thermal Conductivity: x-y plane, 1300-1500 W/(m)x(k); z plane, 13-15 W/(m)x(k) Tensile Strength: 30 MPa Sheet Resistance: 2.8 x 10-2 ohm/square Application: Thermal Dissipation electromagnetic shielding These applications are used in devices including: cell phones, laptops, LEDs This product can be easily cut with household scissors to fit your needs
Datasheet
Description
Size: 8"x4" Carbon Content: 97% Thickness: 25 micrometers Density: 2 g/cm3 Thermal Conductivity: x-y plane, 1300-1500 W/(m)x(k); z plane, 13-15 W/(m)x(k) Tensile Strength: 30 MPa Sheet Resistance: 2.8 x 10-2 ohm/square Application: Thermal Dissipation electromagnetic shielding These applications are used in devices including: cell phones, laptops, LEDs This product can be easily cut with household scissors to fit your needs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conductive Graphene Sheets, 8
Shirley, NY, United States
Conductive Graphene Sheets, 8"x4"
GRA-194
Conductive Graphene Sheets, 8"x4" GRA-194
Size: 8"x4" Carbon Content: 97% Thickness: 25 micrometers Density: 2 g/cm3 Thermal Conductivity: x-y plane, 1300-1500 W/(m)x(k); z plane, 13-15 W/(m)x(k) Tensile Strength: 30 MPa Sheet Resistance: 2.8 x 10-2 ohm/square Application: Thermal Dissipation electromagnetic shielding These applications are used in devices including: cell phones, laptops, LEDs This product can be easily cut with household scissors to fit your needs

Size: 8"x4"
Carbon Content: 97%
Thickness: 25 micrometers
Density: 2 g/cm3
Thermal Conductivity: x-y plane, 1300-1500 W/(m)x(k); z plane, 13-15 W/(m)x(k)
Tensile Strength: 30 MPa
Sheet Resistance: 2.8 x 10-2 ohm/square

Application:

Thermal Dissipation
electromagnetic shielding
These applications are used in devices including: cell phones, laptops, LEDs
This product can be easily cut with household scissors to fit your needs

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-194
Product Name Conductive Graphene Sheets, 8"x4"
Thermal Conductivity 1300 to 1500 W/m-K (751 to 867 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Metallized Ceramic Insulators -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Shape / Form Immersion Tube or Sheath
Applications Semiconductor packaging
View Details
Ceramics for Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Pumps; medical device applications; pump shaft bearing and sliding sections
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details