Matexcel Nano-ceramic TiC Powder CER-0332

Description
Storage: Store at room temperature. Application: 1.Widely used in the manufacture of wear resistant material, cutting tool, mold, melting metal crucible, and relative fields. 2.High-performance TiN abrasive material could improve grinding efficiency and grinding precision. 3.Metal surface coating material. Purity: >99% Product overview: Oxygencontent: <1% Crystalphase: Cube Average partical Size: 50nm Specific surface area: 76m2/g/g Loose loading density: 0.08g/cm3 Size: 20nm
Datasheet
Description
Storage: Store at room temperature. Application: 1.Widely used in the manufacture of wear resistant material, cutting tool, mold, melting metal crucible, and relative fields. 2.High-performance TiN abrasive material could improve grinding efficiency and grinding precision. 3.Metal surface coating material. Purity: >99% Product overview: Oxygencontent: <1% Crystalphase: Cube Average partical Size: 50nm Specific surface area: 76m2/g/g Loose loading density: 0.08g/cm3 Size: 20nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nano-ceramic TiC Powder - CER-0332 - Matexcel
Shirley, NY, United States
Nano-ceramic TiC Powder
CER-0332
Nano-ceramic TiC Powder CER-0332
Storage: Store at room temperature. Application: 1.Widely used in the manufacture of wear resistant material, cutting tool, mold, melting metal crucible, and relative fields. 2.High-performance TiN abrasive material could improve grinding efficiency and grinding precision. 3.Metal surface coating material. Purity: >99% Product overview: Oxygencontent: <1% Crystalphase: Cube Average partical Size: 50nm Specific surface area: 76m2/g/g Loose loading density: 0.08g/cm3 Size: 20nm

Storage: Store at room temperature.

Application:

1.Widely used in the manufacture of wear resistant material, cutting tool, mold, melting metal crucible, and relative fields.
2.High-performance TiN abrasive material could improve grinding efficiency and grinding precision.
3.Metal surface coating material.

Purity: >99%

Product overview:

Oxygencontent: <1%
Crystalphase: Cube
Average partical Size: 50nm
Specific surface area: 76m2/g/g
Loose loading density: 0.08g/cm3

Size: 20nm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0332
Product Name Nano-ceramic TiC Powder
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Composite BN-AlN Ceramic Parts for Ion Source -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Boron Nitride; SpecialtyMaterial
Shape / Form WaferSubstrate
Applications Ion Source
View Details
Zirconia Toughened Alumina (ZTA) Ceramic Shafts -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Alumina-Zirconia
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details