Matexcel High-Purity Graphene GRA-300

Description
Purity: >98wt% Thickness: 1-3nm Size: >50μm Layers: <3 Specific Surface Area: 100-200m2/g
Datasheet
Description
Purity: >98wt% Thickness: 1-3nm Size: >50μm Layers: <3 Specific Surface Area: 100-200m2/g
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Purity Graphene - GRA-300 - Matexcel
Shirley, NY, United States
High-Purity Graphene
GRA-300
High-Purity Graphene GRA-300
Purity: >98wt% Thickness: 1-3nm Size: >50μm Layers: <3 Specific Surface Area: 100-200m2/g

Purity: >98wt%
Thickness: 1-3nm
Size: >50μm
Layers: <3
Specific Surface Area: 100-200m2/g

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-300
Product Name High-Purity Graphene
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Aluminum Nitride Ceramic Thermal Pads -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Zirconia; SpecialtyMaterial
Applications LED Board Thermal Interface Material
Performance Features preferential heat-transfer path
View Details
Silicon nitride ceramic threaded fasteners -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 23 to 25 W/m-K (13.29 to 14.44 BTU-ft/hr-ft²-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details