Matexcel Spherical Activated Carbon MCP-002

Description
Because of its high purity, low dust, spherical shape, low pressure loss and super purification ability, spherical activated carbon has been used in the fields of adsorption materials for purification room filters in the semiconductor industry, gas treatment of electronic devices, etc. Activated carbon adsorption treatment is a branch of water treatment. With the strengthening of water pollution and related management measures, the demand for activated carbon is also increasing. Product overview: Particle size: 1mm±0.2 Moisture: 8.9% Ash: 0.1% Strength 99.3 Packing density: 0.61 g/ml PH:5.51 Iodine value: 1340 Pore size: ~10nm Specific surface area: 1273 (m2/g), Carbon tetrachloride value CCI4:74
Datasheet
Description
Because of its high purity, low dust, spherical shape, low pressure loss and super purification ability, spherical activated carbon has been used in the fields of adsorption materials for purification room filters in the semiconductor industry, gas treatment of electronic devices, etc. Activated carbon adsorption treatment is a branch of water treatment. With the strengthening of water pollution and related management measures, the demand for activated carbon is also increasing. Product overview: Particle size: 1mm±0.2 Moisture: 8.9% Ash: 0.1% Strength 99.3 Packing density: 0.61 g/ml PH:5.51 Iodine value: 1340 Pore size: ~10nm Specific surface area: 1273 (m2/g), Carbon tetrachloride value CCI4:74
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spherical Activated Carbon - MCP-002 - Matexcel
Shirley, NY, United States
Spherical Activated Carbon
MCP-002
Spherical Activated Carbon MCP-002
Because of its high purity, low dust, spherical shape, low pressure loss and super purification ability, spherical activated carbon has been used in the fields of adsorption materials for purification room filters in the semiconductor industry, gas treatment of electronic devices, etc. Activated carbon adsorption treatment is a branch of water treatment. With the strengthening of water pollution and related management measures, the demand for activated carbon is also increasing. Product overview: Particle size: 1mm±0.2 Moisture: 8.9% Ash: 0.1% Strength 99.3 Packing density: 0.61 g/ml PH:5.51 Iodine value: 1340 Pore size: ~10nm Specific surface area: 1273 (m2/g), Carbon tetrachloride value CCI4:74

Because of its high purity, low dust, spherical shape, low pressure loss and super purification ability, spherical activated carbon has been used in the fields of adsorption materials for purification room filters in the semiconductor industry, gas treatment of electronic devices, etc. Activated carbon adsorption treatment is a branch of water treatment. With the strengthening of water pollution and related management measures, the demand for activated carbon is also increasing.

Product overview:

Particle size: 1mm±0.2
Moisture: 8.9%
Ash: 0.1%
Strength 99.3
Packing density: 0.61 g/ml
PH:5.51
Iodine value: 1340
Pore size: ~10nm
Specific surface area: 1273 (m2/g),
Carbon tetrachloride value CCI4:74

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number MCP-002
Product Name Spherical Activated Carbon
Material Type Carbon
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Aluminum Nitride Heaters -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Applications Semiconductormanufacturing,Ceramicsintering,Vacuumcoating
Performance Features High electrical insulation,Low thermal expansion,Excellent heat conductivity,Fast heating and cooling,Excellent corrosion resistance
View Details
Silicon nitride ceramic bearing -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Applications HV / Electrical
Density 3.21 g/cc (26.79 lbs/gal)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details