Matexcel Functionalized Single Layer Graphene Oxide GRA-199

Description
Sample Size: 1 g Form: Dry powder Color: Dark Grey Flake size: 0.3-5 microns Thickness: 1 atomic layer SEM image of ORG-GO film formed on Lacey carbon support. Application: We recommend this product be stored in a dry environment and tightly sealed in a container with a desiccant included. Composite filler for interfacial reinforcement Superhydrophobic coatings Biology and medicine Sensors Highly concentrated graphene inks
Datasheet
Description
Sample Size: 1 g Form: Dry powder Color: Dark Grey Flake size: 0.3-5 microns Thickness: 1 atomic layer SEM image of ORG-GO film formed on Lacey carbon support. Application: We recommend this product be stored in a dry environment and tightly sealed in a container with a desiccant included. Composite filler for interfacial reinforcement Superhydrophobic coatings Biology and medicine Sensors Highly concentrated graphene inks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Functionalized Single Layer Graphene Oxide - GRA-199 - Matexcel
Shirley, NY, United States
Functionalized Single Layer Graphene Oxide
GRA-199
Functionalized Single Layer Graphene Oxide GRA-199
Sample Size: 1 g Form: Dry powder Color: Dark Grey Flake size: 0.3-5 microns Thickness: 1 atomic layer SEM image of ORG-GO film formed on Lacey carbon support. Application: We recommend this product be stored in a dry environment and tightly sealed in a container with a desiccant included. Composite filler for interfacial reinforcement Superhydrophobic coatings Biology and medicine Sensors Highly concentrated graphene inks

Sample Size: 1 g
Form: Dry powder
Color: Dark Grey
Flake size: 0.3-5 microns
Thickness: 1 atomic layer
SEM image of ORG-GO film formed on Lacey carbon support.

Application:

We recommend this product be stored in a dry environment and tightly sealed in a container with a desiccant included.
Composite filler for interfacial reinforcement
Superhydrophobic coatings
Biology and medicine
Sensors
Highly concentrated graphene inks

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-199
Product Name Functionalized Single Layer Graphene Oxide
Applications Biomaterial
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Ceramic Feedthrough -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
Shape / Form Custom Shape
Applications Abrasives, ceramics or glass manufacturing; HV / Electrical; For continuous laser operation
View Details
Alumina Bead, In-Vacuum, Accepts 0.064″ Dia Wire, Package = 1 Foot Length - A1429-2-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Precision machining of zirconia ceramic cutter -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Performance Features Machinable ceramic
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details