Matexcel Open Hollow Carbon Sphere MCP-007

Description
Compared with intact hollow carbon spheres (HCS), the inner surface of open hollow carbon spheres (OHCS) can be effectively utilized. Therefore, under the same volume, the open hollow carbon sphere has a larger specific surface area. In terms of application, the open structure of hollow carbon spheres is conducive to the entry of liquid materials such as liquid electrolytes and drug molecules, and is more suitable for use as catalysts or drug carriers than complete hollow carbon spheres. Product overview: Diameter: 100nm Opening rate: 100% Specific surface area BET: 629m2/g Pore volume: 0.85cm3/g
Datasheet
Description
Compared with intact hollow carbon spheres (HCS), the inner surface of open hollow carbon spheres (OHCS) can be effectively utilized. Therefore, under the same volume, the open hollow carbon sphere has a larger specific surface area. In terms of application, the open structure of hollow carbon spheres is conducive to the entry of liquid materials such as liquid electrolytes and drug molecules, and is more suitable for use as catalysts or drug carriers than complete hollow carbon spheres. Product overview: Diameter: 100nm Opening rate: 100% Specific surface area BET: 629m2/g Pore volume: 0.85cm3/g
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Hollow Carbon Sphere - MCP-007 - Matexcel
Shirley, NY, United States
Open Hollow Carbon Sphere
MCP-007
Open Hollow Carbon Sphere MCP-007
Compared with intact hollow carbon spheres (HCS), the inner surface of open hollow carbon spheres (OHCS) can be effectively utilized. Therefore, under the same volume, the open hollow carbon sphere has a larger specific surface area. In terms of application, the open structure of hollow carbon spheres is conducive to the entry of liquid materials such as liquid electrolytes and drug molecules, and is more suitable for use as catalysts or drug carriers than complete hollow carbon spheres. Product overview: Diameter: 100nm Opening rate: 100% Specific surface area BET: 629m2/g Pore volume: 0.85cm3/g

Compared with intact hollow carbon spheres (HCS), the inner surface of open hollow carbon spheres (OHCS) can be effectively utilized. Therefore, under the same volume, the open hollow carbon sphere has a larger specific surface area. In terms of application, the open structure of hollow carbon spheres is conducive to the entry of liquid materials such as liquid electrolytes and drug molecules, and is more suitable for use as catalysts or drug carriers than complete hollow carbon spheres.

Product overview:

Diameter: 100nm
Opening rate: 100%
Specific surface area BET: 629m2/g
Pore volume: 0.85cm3/g

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number MCP-007
Product Name Open Hollow Carbon Sphere
Material Type Carbon
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Aluminum Nitride Ceramics -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form Custom Shape; BarStock
Applications AIN Crucible for Metal Melting, AIN Ceramic Heater, AIN Ceramic Heat-sinks for High Power Systems; Optical Grade
View Details
Ceramics for Valveless Piston Metering Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; valveless piston metering pumps
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details