Matexcel Hydroxyapatite (HAp) (Fibrous) Powder CER-0006

Description
Application: Artificial bone, artificial joint Purity: 0.99 Particle Size: 10nm wide and 500nm long Chemical composition %: Ca10(PO4)6(OH)2 ≥99.5%; heavy metal ≤8ppm; As ≤1ppm; pH 7.4
Datasheet
Description
Application: Artificial bone, artificial joint Purity: 0.99 Particle Size: 10nm wide and 500nm long Chemical composition %: Ca10(PO4)6(OH)2 ≥99.5%; heavy metal ≤8ppm; As ≤1ppm; pH 7.4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydroxyapatite (HAp) (Fibrous) Powder - CER-0006 - Matexcel
Shirley, NY, United States
Hydroxyapatite (HAp) (Fibrous) Powder
CER-0006
Hydroxyapatite (HAp) (Fibrous) Powder CER-0006
Application: Artificial bone, artificial joint Purity: 0.99 Particle Size: 10nm wide and 500nm long Chemical composition %: Ca10(PO4)6(OH)2 ≥99.5%; heavy metal ≤8ppm; As ≤1ppm; pH 7.4

Application: Artificial bone, artificial joint

Purity: 0.99

Particle Size: 10nm wide and 500nm long

Chemical composition %: Ca10(PO4)6(OH)2 ≥99.5%; heavy metal ≤8ppm; As ≤1ppm; pH 7.4

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0006
Product Name Hydroxyapatite (HAp) (Fibrous) Powder
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramic-to-Metal Sealing -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Applications X-ray Tube Components
Performance Features Metallized or electrode film
View Details
Ceramics for Valveless Piston Metering Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; valveless piston metering pumps
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details