Matexcel Nanodiamond Fluids, Carboxylated (1%, 10nm, DI water) NDN-212

Description
Nanodiamonds are diamonds with a size below 1 micrometre. They can be produced by impact events such as an explosion or meteoritic impacts. Because of their large-scale synthesis, potential for surface functionalization, and high biocompatibility, nanodiamonds are widely investigated as a potential material in biological and electronic applications and quantum engineering. Source: Synthesis Storage: Store at room temperature. Purity: >99% Concentration: 0.01 CAS Number: 7782-40-3 Size: 10-15 nm
Datasheet
Description
Nanodiamonds are diamonds with a size below 1 micrometre. They can be produced by impact events such as an explosion or meteoritic impacts. Because of their large-scale synthesis, potential for surface functionalization, and high biocompatibility, nanodiamonds are widely investigated as a potential material in biological and electronic applications and quantum engineering. Source: Synthesis Storage: Store at room temperature. Purity: >99% Concentration: 0.01 CAS Number: 7782-40-3 Size: 10-15 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nanodiamond Fluids, Carboxylated (1%, 10nm, DI water) - NDN-212 - Matexcel
Shirley, NY, United States
Nanodiamond Fluids, Carboxylated (1%, 10nm, DI water)
NDN-212
Nanodiamond Fluids, Carboxylated (1%, 10nm, DI water) NDN-212
Nanodiamonds are diamonds with a size below 1 micrometre. They can be produced by impact events such as an explosion or meteoritic impacts. Because of their large-scale synthesis, potential for surface functionalization, and high biocompatibility, nanodiamonds are widely investigated as a potential material in biological and electronic applications and quantum engineering. Source: Synthesis Storage: Store at room temperature. Purity: >99% Concentration: 0.01 CAS Number: 7782-40-3 Size: 10-15 nm

Nanodiamonds are diamonds with a size below 1 micrometre. They can be produced by impact events such as an explosion or meteoritic impacts. Because of their large-scale synthesis, potential for surface functionalization, and high biocompatibility, nanodiamonds are widely investigated as a potential material in biological and electronic applications and quantum engineering.

Source: Synthesis

Storage: Store at room temperature.

Purity: >99%

Concentration: 0.01

CAS Number: 7782-40-3

Size: 10-15 nm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number NDN-212
Product Name Nanodiamond Fluids, Carboxylated (1%, 10nm, DI water)
Material Type Diamond or Diamond-Like
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Zirconia Ceramic Pin Rods For Cameras -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Zirconia; SpecialtyMaterial
Shape / Form Rod
Applications Ceramic Pin For Cameras
View Details
Aluminum nitride ceramic gasket-high thermal conductivity -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details