Matexcel SAPO-11 Molecular Sieve MoS-022

Description
SAPO-11 molecular sieve has AEL structure, belongs to orthorhombic system, and the space group is Ima2. Its skeleton is mainly formed by A1O2-, PO2+, SiO2 tetrahedron intertwined with each other, and has an elliptical ten-membered ring one-dimensional straight channel. Due to its weak acidity and suitable pore size, SAPO-11 has high activity and selectivity in reactions such as n-butene isomerization and long-chain n-paraffin hydroisomerization. It is used in catalytic cracking to improve gasoline octane number. It has laid a foundation for the application in petroleum refining and petrochemical processes such as hydrodewaxing and pour point reduction of lubricating oil. Product overview: Pore size (nm): 0.44~0.67 Si/Al ratio (SiO2/P2O5/Al2O3), mol/mol: 0.4-0.8 Phosphorus-aluminum ratio (SiO2/P2O5/Al2O3), mol/mol: 0.7~1.0 BET specific surface area (m2/g): ≥180 Relative crystallinity (%): ≥90 Residual sodium (%) (chemical method): ≤0.1 Ignition reduction (%) (1000 degrees 1h): ≤10 D0.5um: 2~5
Datasheet
Description
SAPO-11 molecular sieve has AEL structure, belongs to orthorhombic system, and the space group is Ima2. Its skeleton is mainly formed by A1O2-, PO2+, SiO2 tetrahedron intertwined with each other, and has an elliptical ten-membered ring one-dimensional straight channel. Due to its weak acidity and suitable pore size, SAPO-11 has high activity and selectivity in reactions such as n-butene isomerization and long-chain n-paraffin hydroisomerization. It is used in catalytic cracking to improve gasoline octane number. It has laid a foundation for the application in petroleum refining and petrochemical processes such as hydrodewaxing and pour point reduction of lubricating oil. Product overview: Pore size (nm): 0.44~0.67 Si/Al ratio (SiO2/P2O5/Al2O3), mol/mol: 0.4-0.8 Phosphorus-aluminum ratio (SiO2/P2O5/Al2O3), mol/mol: 0.7~1.0 BET specific surface area (m2/g): ≥180 Relative crystallinity (%): ≥90 Residual sodium (%) (chemical method): ≤0.1 Ignition reduction (%) (1000 degrees 1h): ≤10 D0.5um: 2~5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAPO-11 Molecular Sieve - MoS-022 - Matexcel
Shirley, NY, United States
SAPO-11 Molecular Sieve
MoS-022
SAPO-11 Molecular Sieve MoS-022
SAPO-11 molecular sieve has AEL structure, belongs to orthorhombic system, and the space group is Ima2. Its skeleton is mainly formed by A1O2-, PO2+, SiO2 tetrahedron intertwined with each other, and has an elliptical ten-membered ring one-dimensional straight channel. Due to its weak acidity and suitable pore size, SAPO-11 has high activity and selectivity in reactions such as n-butene isomerization and long-chain n-paraffin hydroisomerization. It is used in catalytic cracking to improve gasoline octane number. It has laid a foundation for the application in petroleum refining and petrochemical processes such as hydrodewaxing and pour point reduction of lubricating oil. Product overview: Pore size (nm): 0.44~0.67 Si/Al ratio (SiO2/P2O5/Al2O3), mol/mol: 0.4-0.8 Phosphorus-aluminum ratio (SiO2/P2O5/Al2O3), mol/mol: 0.7~1.0 BET specific surface area (m2/g): ≥180 Relative crystallinity (%): ≥90 Residual sodium (%) (chemical method): ≤0.1 Ignition reduction (%) (1000 degrees 1h): ≤10 D0.5um: 2~5

SAPO-11 molecular sieve has AEL structure, belongs to orthorhombic system, and the space group is Ima2. Its skeleton is mainly formed by A1O2-, PO2+, SiO2 tetrahedron intertwined with each other, and has an elliptical ten-membered ring one-dimensional straight channel.
Due to its weak acidity and suitable pore size, SAPO-11 has high activity and selectivity in reactions such as n-butene isomerization and long-chain n-paraffin hydroisomerization. It is used in catalytic cracking to improve gasoline octane number. It has laid a foundation for the application in petroleum refining and petrochemical processes such as hydrodewaxing and pour point reduction of lubricating oil.

Product overview:

Pore size (nm): 0.44~0.67
Si/Al ratio (SiO2/P2O5/Al2O3), mol/mol: 0.4-0.8
Phosphorus-aluminum ratio (SiO2/P2O5/Al2O3), mol/mol: 0.7~1.0
BET specific surface area (m2/g): ≥180
Relative crystallinity (%): ≥90
Residual sodium (%) (chemical method): ≤0.1
Ignition reduction (%) (1000 degrees 1h): ≤10
D0.5um: 2~5

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number MoS-022
Product Name SAPO-11 Molecular Sieve
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Multipin Vacuum Feedthrough -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications UHV
Performance Features Machinable ceramic; Brazing
View Details
Aluminum nitride backing plate-High thermal conductivity -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details