Matexcel High-Electrical Conductivity Graphene, 0.06-0.12μm GRA-301

Description
Purity: >98wt% Layers: <10 Size: 0.06-0.12μm Specific Surface Area: 150-200m2/g
Datasheet
Description
Purity: >98wt% Layers: <10 Size: 0.06-0.12μm Specific Surface Area: 150-200m2/g
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Electrical Conductivity Graphene, 0.06-0.12μm - GRA-301 - Matexcel
Shirley, NY, United States
High-Electrical Conductivity Graphene, 0.06-0.12μm
GRA-301
High-Electrical Conductivity Graphene, 0.06-0.12μm GRA-301
Purity: >98wt% Layers: <10 Size: 0.06-0.12μm Specific Surface Area: 150-200m2/g

Purity: >98wt%
Layers: <10
Size: 0.06-0.12μm
Specific Surface Area: 150-200m2/g

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-301
Product Name High-Electrical Conductivity Graphene, 0.06-0.12μm
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
BSN Boron Nitride -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Boron Nitride; Silicon Nitride; SpecialtyMaterial
Shape / Form Rod; Roller / Roll; Tube
Applications Jigs for molding glass Parts for semiconductor equipment Crucibles/Nozzles for molten meta
View Details
Silicon carbide ceramic mandrel -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Carbide Material; Silicon Carbide
Density 3.1 to 3.2 g/cc (25.87 to 26.71 lbs/gal)
MOR / Flexural Strength 55114 to 62366 psi (380000 to 430000 KPa)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details