Matexcel Nano-ceramic TiN Powder CER-0330

Description
Storage: Store at room temperature. Application: 1.Nano-TiN application in PET package materials 2.Enhanced PET engineering plastics 3.High radiance coating: 4.Functional fabrics: Purity: >97% Product overview: Oxygencontent: <1% Crystalphase: Cube Average partical Size: 20nm Specific surface area: 80m2/g/g Loose loading density: 0.08g/cm3 Size: 20nm
Datasheet
Description
Storage: Store at room temperature. Application: 1.Nano-TiN application in PET package materials 2.Enhanced PET engineering plastics 3.High radiance coating: 4.Functional fabrics: Purity: >97% Product overview: Oxygencontent: <1% Crystalphase: Cube Average partical Size: 20nm Specific surface area: 80m2/g/g Loose loading density: 0.08g/cm3 Size: 20nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nano-ceramic TiN Powder - CER-0330 - Matexcel
Shirley, NY, United States
Nano-ceramic TiN Powder
CER-0330
Nano-ceramic TiN Powder CER-0330
Storage: Store at room temperature. Application: 1.Nano-TiN application in PET package materials 2.Enhanced PET engineering plastics 3.High radiance coating: 4.Functional fabrics: Purity: >97% Product overview: Oxygencontent: <1% Crystalphase: Cube Average partical Size: 20nm Specific surface area: 80m2/g/g Loose loading density: 0.08g/cm3 Size: 20nm

Storage: Store at room temperature.

Application:

1.Nano-TiN application in PET package materials
2.Enhanced PET engineering plastics
3.High radiance coating:
4.Functional fabrics:

Purity: >97%

Product overview:

Oxygencontent: <1%
Crystalphase: Cube
Average partical Size: 20nm
Specific surface area: 80m2/g/g
Loose loading density: 0.08g/cm3

Size: 20nm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0330
Product Name Nano-ceramic TiN Powder
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Direct Bonded Copper Substrates -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Applications soldering
Performance Features Metallized or electrode film
View Details
Silicon Nitride Ceramic Nozzle -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Shape / Form Spout
Applications HV / Electrical
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details