Matexcel Hydroxyapatite (HAp) Powder, Rod-shaped CER-0002

Description
Storage: Store at room temperature Application: Toothpaste, Mouthwash, Soil restoration Purity: >96% Product overview: This product is manufactured by chemical synthesis under ISO 13485:2016 quality management system. Particle Size: Rod-shaped, 40nm
Datasheet
Description
Storage: Store at room temperature Application: Toothpaste, Mouthwash, Soil restoration Purity: >96% Product overview: This product is manufactured by chemical synthesis under ISO 13485:2016 quality management system. Particle Size: Rod-shaped, 40nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydroxyapatite (HAp) Powder, Rod-shaped - CER-0002 - Matexcel
Shirley, NY, United States
Hydroxyapatite (HAp) Powder, Rod-shaped
CER-0002
Hydroxyapatite (HAp) Powder, Rod-shaped CER-0002
Storage: Store at room temperature Application: Toothpaste, Mouthwash, Soil restoration Purity: >96% Product overview: This product is manufactured by chemical synthesis under ISO 13485:2016 quality management system. Particle Size: Rod-shaped, 40nm

Storage: Store at room temperature

Application: Toothpaste, Mouthwash, Soil restoration

Purity: >96%

Product overview: This product is manufactured by chemical synthesis under ISO 13485:2016 quality management system.

Particle Size: Rod-shaped, 40nm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0002
Product Name Hydroxyapatite (HAp) Powder, Rod-shaped
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramic-to-Metal Sealing -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Applications X-ray Tube Components
Performance Features Metallized or electrode film
View Details
Aluminum nitride ceramic spacer precision machining -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Applications HV / Electrical
Performance Features Machinable ceramic
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details