Matexcel Graphene Oxide Foam Granules GRA-212

Description
Sample Size: 0.5g Purity: >99% Density: 30 mg/cm3 Average Granule Size: 3 - 10 millimeters Application: Graphene Oxide Composites Solar Cells Supercapacitors Support for Metallic Catalysts Low Permeability Materials Electro-static Dissipation (ESD) films Chemical and Bio Sensors
Datasheet
Description
Sample Size: 0.5g Purity: >99% Density: 30 mg/cm3 Average Granule Size: 3 - 10 millimeters Application: Graphene Oxide Composites Solar Cells Supercapacitors Support for Metallic Catalysts Low Permeability Materials Electro-static Dissipation (ESD) films Chemical and Bio Sensors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphene Oxide Foam Granules - GRA-212 - Matexcel
Shirley, NY, United States
Graphene Oxide Foam Granules
GRA-212
Graphene Oxide Foam Granules GRA-212
Sample Size: 0.5g Purity: >99% Density: 30 mg/cm3 Average Granule Size: 3 - 10 millimeters Application: Graphene Oxide Composites Solar Cells Supercapacitors Support for Metallic Catalysts Low Permeability Materials Electro-static Dissipation (ESD) films Chemical and Bio Sensors

Sample Size: 0.5g
Purity: >99%
Density: 30 mg/cm3
Average Granule Size: 3 - 10 millimeters

Application:

Graphene Oxide Composites
Solar Cells
Supercapacitors
Support for Metallic Catalysts
Low Permeability Materials
Electro-static Dissipation (ESD) films
Chemical and Bio Sensors

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-212
Product Name Graphene Oxide Foam Granules
Applications Biomaterial
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramic Cartridge Spacer -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
Shape / Form WaferSubstrate; Custom Shape
Applications Upgrade of the tonearm for optimizing sound quality
View Details
Ceramics for Magnetic Pumps - Pump Shafts -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Magnetic pumps; medical device applications
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details