GRA-401 -- AMINATED GRAPHENE QUANTUM DOTS N-200
Matexcel
Aminated Graphene quantum dots N-200
GRA-401
Description
Purity: ~90%
Concentration: 1mg/ml
Size: 13-15 nm
Description
Purity: ~90%
Concentration: 1mg/ml
Size: 13-15 nm
Datasheet
Suppliers
Aminated Graphene quantum dots N-200
GRA-401
Purity: ~90%
Concentration: 1mg/ml
Size: 13-15 nm
Purity: ~90%
Concentration: 1mg/ml
Size: 13-15 nm
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Ceramic Materials |
|
Product Number
|
GRA-401 |
|
Product Name
|
Aminated Graphene quantum dots N-200 |
Unlock Full Specs
to access all available technical data
Similar Products
Xiamen Innovacera Advanced Materials Co., Ltd.
Material Type
Boron Nitride; SpecialtyMaterial
Shape / Form
WaferSubstrate
Applications
Ion Source
View Details
Shenzhen Great Precision Ceramic CO., LTD.
Material Type
Zirconia; SpecialtyMaterial
Thermal Conductivity
2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE
11 µm/m-C (6.11 µin/in-F)
View Details
Dongguan Sheen Electronic Technology Co., Ltd.
Shape / Form
Plate / Board
Thickness
0.0051 inch (0.1300 mm)
View Details