Matexcel SAPO-34 Molecular Sieve MoS-024

Description
SAPO-34 Molecular Sieve has a topological skeleton of TON structure, which contains five-membered ring, six-membered ring and ten-membered ring at the same time. The one-dimensional channels composed of ten-membered rings are parallel channels that are not cross-linked, and the orifices are elliptical. Product overview: Average grain size (µm) 0.5~2.0 Aperture: 0.3~0.5 Specific surface area:550~600 Entrance: (cm3/g) <0.28 P:Al:1 Na+ (wt%): ≦0.1
Datasheet
Description
SAPO-34 Molecular Sieve has a topological skeleton of TON structure, which contains five-membered ring, six-membered ring and ten-membered ring at the same time. The one-dimensional channels composed of ten-membered rings are parallel channels that are not cross-linked, and the orifices are elliptical. Product overview: Average grain size (µm) 0.5~2.0 Aperture: 0.3~0.5 Specific surface area:550~600 Entrance: (cm3/g) <0.28 P:Al:1 Na+ (wt%): ≦0.1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAPO-34 Molecular Sieve - MoS-024 - Matexcel
Shirley, NY, United States
SAPO-34 Molecular Sieve
MoS-024
SAPO-34 Molecular Sieve MoS-024
SAPO-34 Molecular Sieve has a topological skeleton of TON structure, which contains five-membered ring, six-membered ring and ten-membered ring at the same time. The one-dimensional channels composed of ten-membered rings are parallel channels that are not cross-linked, and the orifices are elliptical. Product overview: Average grain size (µm) 0.5~2.0 Aperture: 0.3~0.5 Specific surface area:550~600 Entrance: (cm3/g) <0.28 P:Al:1 Na+ (wt%): ≦0.1

SAPO-34 Molecular Sieve has a topological skeleton of TON structure, which contains five-membered ring, six-membered ring and ten-membered ring at the same time. The one-dimensional channels composed of ten-membered rings are parallel channels that are not cross-linked, and the orifices are elliptical.

Product overview:

Average grain size (µm) 0.5~2.0
Aperture: 0.3~0.5
Specific surface area:550~600
Entrance: (cm3/g) <0.28
P:Al:1
Na+ (wt%): ≦0.1

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number MoS-024
Product Name SAPO-34 Molecular Sieve
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramic Resistor Cores -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Shape / Form Rod
Applications automobiles
Performance Features Electrical insulation and thermal stability
View Details
Ceramics for Magnetic Pumps - Pump Shafts -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Magnetic pumps; medical device applications
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details