Matexcel Datasheets for Electrodes and Electrode Materials
Electrodes and electrode materials are metals and other substances used as the makeup of electrical components. They are used to make contact with a nonmetallic part of a circuit, and are the materials in a system through which an electrical current is transferred.
Electrodes and Electrode Materials: Learn more
| Product Name | Notes |
|---|---|
| A layered sodium oxide cathode material with high cost performance, excellent gram specific capacity and excellent processing performance. Storage: Store at room temperature Size: D50: ~7.64µm | |
| Battery grade powder materials can be used as electrolyte solutes. Storage: Store at room temperature Purity: 0.999 | |
| Carbon-coated lithium iron phosphate cathode material battery powder has excellent electrochemical properties such as good processability, high compaction density, high capacity, and low internal resistance, and is mainly used in... | |
| High-capacity polycrystalline cerium-coated ternary NCA powder has high compaction density, high capacity, and good rate performance. It is mainly used in EV and PV power battery systems. Storage: Store at... | |
| It has excellent electrochemical properties such as high compaction density, long cycle life, high capacity, and good consistency. It is mainly used in the manufacture of cylindrical, square, and pouch... | |
| It has high discharge specific capacity, excellent rate performance and long cycle life, and is mainly used in sodium-ion batteries. Storage: Store at room temperature Size: D50: 20µm | |
| Li1.2Ni0.13Co0.13Mn0 .54O2 Lithium-rich manganese-based battery material, a new type of high-voltage high-capacity battery positive electrode material, can be matched with silicon-carbon negative electrodes to prepare high-capacity batteries. Storage: Store at... | |
| Mainly used for lithium-ion battery negative electrode and sodium-ion battery negative electrode. Storage: Store at room temperature | |
| Mainly used for sodium-ion battery negative electrode. Storage: Store at room temperature Size: D50: 3-7µm | |
| Micro-nano Prussian blue materials are mainly used in sodium-ion batteries. Storage: Store at room temperature Size: D50: 20µm | |
| Storage: Store at room temperature Product overview: It has excellent electrochemical properties and processing properties and is mainly used in battery manufacturing. Size: D50: 18µm | |
| Storage: Store at room temperature Product overview: It has excellent electrochemical properties such as high power, long life, and high safety, and is mainly used in the manufacture of batteries... | |
| Storage: Store at room temperature Product overview: It is mainly used as anode for lithium-ion batteries and has good performance. Size: D50: 10µm | |
| Storage: Store at room temperature Product overview: Mainly used in lithium battery negative electrodes. Size: Φ: 19mm Thickness: 68µm Substrate Thickness: 9µm | |
| Storage: Store at room temperature Product overview: Mainly used in lithium battery negative electrodes. Size: Size: 241mm*200mm*100µm(L* W*T) Coating Size: 241mm*175mm(L*W) | |
| Storage: Store at room temperature Product overview: Mainly used in lithium battery negative electrodes. Size: Size: 241mm*200mm*103µm(L* W*T) Coating Size: 241mm*175mm(L*W) | |
| Storage: Store at room temperature Product overview: Mainly used in lithium battery negative electrodes. Size: Size: 241mm*200mm*60µm(L*W *T) Coating Size: 241mm*175mm(L*W) | |
| Storage: Store at room temperature Product overview: The product has excellent characteristics such as high capacity and high first efficiency in lithium battery applications, and is especially suitable for cylindrical... | |
| Storage: Store at room temperature Product overview: The product has excellent characteristics such as high capacity and long cycle life in lithium battery applications. Size: D50: ~12.1µm | |
| Storage: Store at room temperature Product overview: This product can be used for lithium battery cathode material. Size: Size: 241mm*200mm*140µm(L* W*T) Coating Size: 241mm*175mm(L*W) | |
| Storage: Store at room temperature Product overview: This product can be used for lithium battery cathode material. Size: Size: 241mm*200mm*60µm(L*W *T) Coating Size: 241mm*175mm(L*W) | |
| Storage: Store at room temperature Product overview: This product can be used for lithium battery cathode material. Size: Size: 241mm*200mm*90µm(L*W *T) Coating Size: 241mm*175mm(L*W) | |
| Storage: Store at room temperature Product overview: This product can be used for lithium battery cathode material Size: Size: 241mm*200mm*145µm(L* W*T) Coating Size: 241mm*175mm(L*W) | |
| Storage: Store at room temperature Product overview: This product can be used for lithium battery cathode material Size: Size: 241mm*200mm*91µm(L*W *T) Coating Size: 241mm*175mm(L*W) | |
| Storage: Store at room temperature Product overview: This product is a high energy density, long-life artificial graphite, primary/secondary particle composite product, which has excellent performance when used in NCA, high-nickel... | |
| Test conductivity performance is stable Storage: Store at room temperature Product overview: RT=5.8*10-4 S/cm R=14%(14mm-12mm) Ea=0.32eV | |
| The material has high capacity, good consistency, stability and safety, excellent high-temperature storage and cycle performance, and good rate performance. Storage: Store at room temperature Product overview: Li, wt%: 3.9-4.5... | |
| The polycrystalline aluminum-coated nickel-cobalt-mangan ese ternary cathode material has excellent cycle performance, good specific capacity and rate performance, and is mainly used in EV/PHEV logistics vehicles and other batteries that... | |
| The product is mainly used as anode material for sodium-ion batteries. In addition to the superior performance of hard carbon, it also has the characteristics of high cost performance, high... | |
| Various capacity type and rate type batteries are used alone or in combination. Mainly cylindrical, square capacity type, and rate type battery systems. Storage: Store at room temperature Product overview:... |