Matexcel Calcium Silicate Powder CER-0019

Description
Application: Widely used as raw materials for bone implants and feed additives. Purity: >98% Particle Size: 0-10μm Chemical composition %: CaSiO3
Datasheet
Description
Application: Widely used as raw materials for bone implants and feed additives. Purity: >98% Particle Size: 0-10μm Chemical composition %: CaSiO3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Calcium Silicate Powder - CER-0019 - Matexcel
Shirley, NY, United States
Calcium Silicate Powder
CER-0019
Calcium Silicate Powder CER-0019
Application: Widely used as raw materials for bone implants and feed additives. Purity: >98% Particle Size: 0-10μm Chemical composition %: CaSiO3

Application: Widely used as raw materials for bone implants and feed additives.

Purity: >98%

Particle Size: 0-10μm

Chemical composition %: CaSiO3

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0019
Product Name Calcium Silicate Powder
Material Type Silicate / Clay
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramic Vacuum Feedthrough -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
Shape / Form Custom Shape
Applications Vacuum furnaces and high-temperature vacuum heating systems
View Details
Magnesium Oxide Stabilized Zirconia Ceramic Tiles -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Applications HV / Electrical
Density 4.6 to 5.6 g/cc (38.39 to 46.73 lbs/gal)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details