Matexcel Calcium Silicate Microspheres, 0-100μm CER-0094

Description
Storage: Store at room temperature Purity: >98% Size: 0-100μm
Datasheet
Description
Storage: Store at room temperature Purity: >98% Size: 0-100μm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Calcium Silicate Microspheres, 0-100μm - CER-0094 - Matexcel
Shirley, NY, United States
Calcium Silicate Microspheres, 0-100μm
CER-0094
Calcium Silicate Microspheres, 0-100μm CER-0094
Storage: Store at room temperature Purity: >98% Size: 0-100μm

Storage: Store at room temperature

Purity: >98%

Size: 0-100μm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0094
Product Name Calcium Silicate Microspheres, 0-100μm
Material Type Silicate / Clay
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Abrasives, ceramics or glass manufacturing; Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details
Ceramics for Valveless Piston Metering Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; valveless piston metering pumps
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details