Matexcel Akermanite powder CER-0027

Description
Storage: Store at room temperature and keep dry Components: Ca2MgSi2O7 Purity: >98% Product overview: This product can be used as raw material for the preparation of magnesite feldspar bioceramics. Due to its good biological activity, this product can be used as biochemical reagents, catalysts, high-efficiency adsorbents and additives for cosmetics and toothpaste. After the product is sterilized, it can also be used as a filling for the affected area such as bone and tooth defect cavity. Particle Size: 0-400 μm
Datasheet
Description
Storage: Store at room temperature and keep dry Components: Ca2MgSi2O7 Purity: >98% Product overview: This product can be used as raw material for the preparation of magnesite feldspar bioceramics. Due to its good biological activity, this product can be used as biochemical reagents, catalysts, high-efficiency adsorbents and additives for cosmetics and toothpaste. After the product is sterilized, it can also be used as a filling for the affected area such as bone and tooth defect cavity. Particle Size: 0-400 μm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Akermanite powder - CER-0027 - Matexcel
Shirley, NY, United States
Akermanite powder
CER-0027
Akermanite powder CER-0027
Storage: Store at room temperature and keep dry Components: Ca2MgSi2O7 Purity: >98% Product overview: This product can be used as raw material for the preparation of magnesite feldspar bioceramics. Due to its good biological activity, this product can be used as biochemical reagents, catalysts, high-efficiency adsorbents and additives for cosmetics and toothpaste. After the product is sterilized, it can also be used as a filling for the affected area such as bone and tooth defect cavity. Particle Size: 0-400 μm

Storage: Store at room temperature and keep dry

Components: Ca2MgSi2O7

Purity: >98%

Product overview: This product can be used as raw material for the preparation of magnesite feldspar bioceramics. Due to its good biological activity, this product can be used as biochemical reagents, catalysts, high-efficiency adsorbents and additives for cosmetics and toothpaste. After the product is sterilized, it can also be used as a filling for the affected area such as bone and tooth defect cavity.

Particle Size: 0-400 μm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0027
Product Name Akermanite powder
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
High Voltage Vacuum Relays -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Applications Electronics or semiconductors; Antenna coupling/tuning, Transmitter/receiver switches, Pulse-forming network, wafer process, Ion implantation, Radar/MRI power supply,TWT power
View Details
Boron nitride ceramic structural parts -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Boron Nitride; SpecialtyMaterial
Thermal Conductivity 33 W/m-K (19.07 BTU-ft/hr-ft²-F)
CTE 2 µm/m-C (1.11 µin/in-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details