Matexcel MCM-41 Molecular Sieve MoS-029

Description
MCM-41 molecular sieve is a long-range ordered mesoporous material with uniform pore size. It has the characteristics of extremely high BET specific surface area, large adsorption capacity and uniform mesoporous structure. , alkylation, olefin polymerization, separation of CO2 and CH4 and other acid catalysis fields and petrochemical separation processes have considerable potential application value, in heterogeneous catalysis, ion exchange, sensing technology, adsorption separation and advanced inorganic materials It also has high application value in other fields. Product overview: SiO2/Al2O3(mol): ≥300 BET specific surface area: 350~800 Relative crystallinity(%): ≥90 Na2O(%): ≤0.1 Burn(%): ≤5 Pore size (nm): 2~5
Datasheet
Description
MCM-41 molecular sieve is a long-range ordered mesoporous material with uniform pore size. It has the characteristics of extremely high BET specific surface area, large adsorption capacity and uniform mesoporous structure. , alkylation, olefin polymerization, separation of CO2 and CH4 and other acid catalysis fields and petrochemical separation processes have considerable potential application value, in heterogeneous catalysis, ion exchange, sensing technology, adsorption separation and advanced inorganic materials It also has high application value in other fields. Product overview: SiO2/Al2O3(mol): ≥300 BET specific surface area: 350~800 Relative crystallinity(%): ≥90 Na2O(%): ≤0.1 Burn(%): ≤5 Pore size (nm): 2~5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCM-41 Molecular Sieve - MoS-029 - Matexcel
Shirley, NY, United States
MCM-41 Molecular Sieve
MoS-029
MCM-41 Molecular Sieve MoS-029
MCM-41 molecular sieve is a long-range ordered mesoporous material with uniform pore size. It has the characteristics of extremely high BET specific surface area, large adsorption capacity and uniform mesoporous structure. , alkylation, olefin polymerization, separation of CO2 and CH4 and other acid catalysis fields and petrochemical separation processes have considerable potential application value, in heterogeneous catalysis, ion exchange, sensing technology, adsorption separation and advanced inorganic materials It also has high application value in other fields. Product overview: SiO2/Al2O3(mol): ≥300 BET specific surface area: 350~800 Relative crystallinity(%): ≥90 Na2O(%): ≤0.1 Burn(%): ≤5 Pore size (nm): 2~5

MCM-41 molecular sieve is a long-range ordered mesoporous material with uniform pore size. It has the characteristics of extremely high BET specific surface area, large adsorption capacity and uniform mesoporous structure. , alkylation, olefin polymerization, separation of CO2 and CH4 and other acid catalysis fields and petrochemical separation processes have considerable potential application value, in heterogeneous catalysis, ion exchange, sensing technology, adsorption separation and advanced inorganic materials It also has high application value in other fields.

Product overview:

SiO2/Al2O3(mol): ≥300
BET specific surface area: 350~800
Relative crystallinity(%): ≥90
Na2O(%): ≤0.1
Burn(%): ≤5
Pore size (nm): 2~5

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number MoS-029
Product Name MCM-41 Molecular Sieve
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Anti-static Ceramic Tweezers -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Zirconia; SpecialtyMaterial
Applications Integrated circuit repair, Precision parts repair, Jewelry articulation process, Cell phone parts repair, Flying line and other electronic soldering
Performance Features Anti-rust, pressure and abrasion resistance, acid and alkali resistance, high elasticity, anti-static, non-sensitive, non-magnetic
View Details
Silicon Nitride Ceramic Washers-Wear-resistant Washers -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 23 to 25 W/m-K (13.29 to 14.44 BTU-ft/hr-ft²-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details