Matexcel Hydroxyapatite bioactive ceramic CER-0032

Description
Storage: Store at room temperature and keep dry Application: Widely used in orthopedic bone substitute and repair materials, plastic surgery and cosmetic surgery, dentistry, etc. Components: Ca10(PO4)6(OH)2 Product overview: This product is used as a tissue growth scaffold and pharmaceutical carriers. NO pore-forming procecess during manufacture.In general, the porosity is less than 10%. Particle Size: Columnar: Ф6, 2-10mm height;Ф8, 2-10mm height;or Ф10mm, 5-8mm height Strip: 7*23 mm, 5-20mm height; 7*45 mm; 5-20mm height NO pore-forming process during manufacture.In general, the porosity is less than 10%. Different pore sizes and porosity can be prepared according to customer requirements.
Datasheet
Description
Storage: Store at room temperature and keep dry Application: Widely used in orthopedic bone substitute and repair materials, plastic surgery and cosmetic surgery, dentistry, etc. Components: Ca10(PO4)6(OH)2 Product overview: This product is used as a tissue growth scaffold and pharmaceutical carriers. NO pore-forming procecess during manufacture.In general, the porosity is less than 10%. Particle Size: Columnar: Ф6, 2-10mm height;Ф8, 2-10mm height;or Ф10mm, 5-8mm height Strip: 7*23 mm, 5-20mm height; 7*45 mm; 5-20mm height NO pore-forming process during manufacture.In general, the porosity is less than 10%. Different pore sizes and porosity can be prepared according to customer requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydroxyapatite bioactive ceramic - CER-0032 - Matexcel
Shirley, NY, United States
Hydroxyapatite bioactive ceramic
CER-0032
Hydroxyapatite bioactive ceramic CER-0032
Storage: Store at room temperature and keep dry Application: Widely used in orthopedic bone substitute and repair materials, plastic surgery and cosmetic surgery, dentistry, etc. Components: Ca10(PO4)6(OH)2 Product overview: This product is used as a tissue growth scaffold and pharmaceutical carriers. NO pore-forming procecess during manufacture.In general, the porosity is less than 10%. Particle Size: Columnar: Ф6, 2-10mm height;Ф8, 2-10mm height;or Ф10mm, 5-8mm height Strip: 7*23 mm, 5-20mm height; 7*45 mm; 5-20mm height NO pore-forming process during manufacture.In general, the porosity is less than 10%. Different pore sizes and porosity can be prepared according to customer requirements.

Storage: Store at room temperature and keep dry

Application: Widely used in orthopedic bone substitute and repair materials, plastic surgery and cosmetic surgery, dentistry, etc.

Components: Ca10(PO4)6(OH)2

Product overview: This product is used as a tissue growth scaffold and pharmaceutical carriers. NO pore-forming procecess during manufacture.In general, the porosity is less than 10%.

Particle Size:

Columnar: Ф6, 2-10mm height;Ф8, 2-10mm height;or Ф10mm, 5-8mm height
Strip: 7*23 mm, 5-20mm height; 7*45 mm; 5-20mm height
NO pore-forming process during manufacture.In general, the porosity is less than 10%.
Different pore sizes and porosity can be prepared according to customer requirements.

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0032
Product Name Hydroxyapatite bioactive ceramic
Applications Biomaterial
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
TO-3P Ceramic Heat Sink -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Shape / Form WaferSubstrate
Applications IGBT thermal management, power module cooling, High-temperature power electronics, Electric vehicle (EV) traction inverters
Performance Features Heat Dissipation, Electrical Insulation, Mechanical Stability
View Details
Ceramics for Metering Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%); zirconia ceramic (Y-TZP)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; piston metering pumps
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details