Matexcel Fluorinated Graphene Nanoplatelets GRA-198

Description
Form: Dry powder Color: Black Composition: CF0.06 Thickness: average 37 graphene layers ~ 12 nmr Planar size: 1 μm - 5 μm Specific Surface Area: 65m2/g Application: Energy conversion and storage devices Electrochemical sensors Biology and medicine Composite materials Fluorinated Graphene Quantum Dots Epoxies We recommend this product be stored in a dry environment and tightly sealed in a container with a desiccant included.
Datasheet
Description
Form: Dry powder Color: Black Composition: CF0.06 Thickness: average 37 graphene layers ~ 12 nmr Planar size: 1 μm - 5 μm Specific Surface Area: 65m2/g Application: Energy conversion and storage devices Electrochemical sensors Biology and medicine Composite materials Fluorinated Graphene Quantum Dots Epoxies We recommend this product be stored in a dry environment and tightly sealed in a container with a desiccant included.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorinated Graphene Nanoplatelets - GRA-198 - Matexcel
Shirley, NY, United States
Fluorinated Graphene Nanoplatelets
GRA-198
Fluorinated Graphene Nanoplatelets GRA-198
Form: Dry powder Color: Black Composition: CF0.06 Thickness: average 37 graphene layers ~ 12 nmr Planar size: 1 μm - 5 μm Specific Surface Area: 65m2/g Application: Energy conversion and storage devices Electrochemical sensors Biology and medicine Composite materials Fluorinated Graphene Quantum Dots Epoxies We recommend this product be stored in a dry environment and tightly sealed in a container with a desiccant included.

Form: Dry powder
Color: Black
Composition: CF0.06
Thickness: average 37 graphene layers ~ 12 nmr
Planar size: 1 μm - 5 μm
Specific Surface Area: 65m2/g

Application:

Energy conversion and storage devices
Electrochemical sensors
Biology and medicine
Composite materials
Fluorinated Graphene Quantum Dots
Epoxies
We recommend this product be stored in a dry environment and tightly sealed in a container with a desiccant included.

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-198
Product Name Fluorinated Graphene Nanoplatelets
Applications Biomaterial
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Metalized Ceramic Coil Bodies -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
Shape / Form Custom Shape
Applications HV / Electrical; Mobile Phones, Digital Cameras, Notebook Computers, Liquid Crystal Displays, Network Transformers
View Details
Customized zirconia ceramic cutter -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details