Matexcel Monolayer Graphene on Polymer Film GRA-245

Description
· Growth method: CVD synthesis · Appearance (color): Transparent · Transparency: > 97% · Coverage: > 98% · Number of graphene layers: 1 · Thickness (theoretical): 0.345 nm · FET Electron Mobility on Al2O3 passivated SiO2/Si: 6900 cm2 /Vs (doi: http://dx.doi.org/10 .1063/1.4972847) · FET Electron Mobility on SiO2/Si: 3760 cm2/Vs DOI: https://doi.org/10.1 103/PhysRevLett.119. 066802 · Sheet Resistance on SiO2/Si: 450±40 Ohms/sq (1cm x1cm) · Grain size: Up to 20 μm Application: Graphene research, Flexible batteries, Electronics, Aerospace industry, MEMS and NEMS, Microactuators, Conductive coatings
Datasheet
Description
· Growth method: CVD synthesis · Appearance (color): Transparent · Transparency: > 97% · Coverage: > 98% · Number of graphene layers: 1 · Thickness (theoretical): 0.345 nm · FET Electron Mobility on Al2O3 passivated SiO2/Si: 6900 cm2 /Vs (doi: http://dx.doi.org/10 .1063/1.4972847) · FET Electron Mobility on SiO2/Si: 3760 cm2/Vs DOI: https://doi.org/10.1 103/PhysRevLett.119. 066802 · Sheet Resistance on SiO2/Si: 450±40 Ohms/sq (1cm x1cm) · Grain size: Up to 20 μm Application: Graphene research, Flexible batteries, Electronics, Aerospace industry, MEMS and NEMS, Microactuators, Conductive coatings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monolayer Graphene on Polymer Film - GRA-245 - Matexcel
Shirley, NY, United States
Monolayer Graphene on Polymer Film
GRA-245
Monolayer Graphene on Polymer Film GRA-245
· Growth method: CVD synthesis · Appearance (color): Transparent · Transparency: > 97% · Coverage: > 98% · Number of graphene layers: 1 · Thickness (theoretical): 0.345 nm · FET Electron Mobility on Al2O3 passivated SiO2/Si: 6900 cm2 /Vs (doi: http://dx.doi.org/10 .1063/1.4972847) · FET Electron Mobility on SiO2/Si: 3760 cm2/Vs DOI: https://doi.org/10.1 103/PhysRevLett.119. 066802 · Sheet Resistance on SiO2/Si: 450±40 Ohms/sq (1cm x1cm) · Grain size: Up to 20 μm Application: Graphene research, Flexible batteries, Electronics, Aerospace industry, MEMS and NEMS, Microactuators, Conductive coatings

· Growth method: CVD synthesis
· Appearance (color): Transparent
· Transparency: > 97%
· Coverage: > 98%
· Number of graphene layers: 1
· Thickness (theoretical): 0.345 nm
· FET Electron Mobility on Al2O3 passivated SiO2/Si: 6900 cm2 /Vs (doi: http://dx.doi.org/10.1063/1.4972847)
· FET Electron Mobility on SiO2/Si: 3760 cm2/Vs DOI: https://doi.org/10.1103/PhysRevLett.119.066802
· Sheet Resistance on SiO2/Si: 450±40 Ohms/sq (1cm x1cm)
· Grain size: Up to 20 μm

Application: Graphene research, Flexible batteries, Electronics, Aerospace industry, MEMS and NEMS, Microactuators, Conductive coatings

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-245
Product Name Monolayer Graphene on Polymer Film
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Silicon Nitride Grinding Media Balls -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Shape / Form Roller / Roll
Applications Ceramic Manufacturing, New Energy, Electronic material milling, Grinding ink, rare earths & advanced polymers, High-purity chemical system grinding
View Details
Silicon carbide ceramic tube -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Carbide Material; Silicon Carbide
Shape / Form Tube
Density 3.1 to 3.2 g/cc (25.87 to 26.71 lbs/gal)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details