Matexcel Tricalcium Aluminate (Ca3Al2O6) Powder, 0-80μm CER-0070

Description
Storage: Store at room temperature Purity: >98% Size: 0-80μm
Datasheet
Description
Storage: Store at room temperature Purity: >98% Size: 0-80μm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tricalcium Aluminate (Ca3Al2O6) Powder, 0-80μm - CER-0070 - Matexcel
Shirley, NY, United States
Tricalcium Aluminate (Ca3Al2O6) Powder, 0-80μm
CER-0070
Tricalcium Aluminate (Ca3Al2O6) Powder, 0-80μm CER-0070
Storage: Store at room temperature Purity: >98% Size: 0-80μm

Storage: Store at room temperature

Purity: >98%

Size: 0-80μm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0070
Product Name Tricalcium Aluminate (Ca3Al2O6) Powder, 0-80μm
Material Type Alumina
Unlock Full Specs
to access all available technical data

Similar Products

Zirconium Beads and Mill Jars -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications HV / Electrical
Performance Features Excellent in abrasion resistance
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Aluminum nitride ceramic materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details
Wire bonding Capillary -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details