Matexcel HAP (Spherical) Powder, 200nm CER-0110

Description
Hydroxyapatite, also called hydroxylapatite (HA), is a naturally occurring mineral form of calcium apatite. It makes up most of the human bone structure, builds tooth enamel, and collects in tiny amounts in part of the brain. Source: Synthesis Storage: Store at room temperature. Application: Toothpaste additive or mouthwash product Usage: Generally 1-5wt% addition of final product. Purity: >96% Product overview: This product is manufactured by chemical synthesis. This product is food grade and suitable be used in toothpaste additive or mouthwash product. CAS Number: 12167-74-7 Size: 200nm
Datasheet
Description
Hydroxyapatite, also called hydroxylapatite (HA), is a naturally occurring mineral form of calcium apatite. It makes up most of the human bone structure, builds tooth enamel, and collects in tiny amounts in part of the brain. Source: Synthesis Storage: Store at room temperature. Application: Toothpaste additive or mouthwash product Usage: Generally 1-5wt% addition of final product. Purity: >96% Product overview: This product is manufactured by chemical synthesis. This product is food grade and suitable be used in toothpaste additive or mouthwash product. CAS Number: 12167-74-7 Size: 200nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HAP (Spherical) Powder, 200nm - CER-0110 - Matexcel
Shirley, NY, United States
HAP (Spherical) Powder, 200nm
CER-0110
HAP (Spherical) Powder, 200nm CER-0110
Hydroxyapatite, also called hydroxylapatite (HA), is a naturally occurring mineral form of calcium apatite. It makes up most of the human bone structure, builds tooth enamel, and collects in tiny amounts in part of the brain. Source: Synthesis Storage: Store at room temperature. Application: Toothpaste additive or mouthwash product Usage: Generally 1-5wt% addition of final product. Purity: >96% Product overview: This product is manufactured by chemical synthesis. This product is food grade and suitable be used in toothpaste additive or mouthwash product. CAS Number: 12167-74-7 Size: 200nm

Hydroxyapatite, also called hydroxylapatite (HA), is a naturally occurring mineral form of calcium apatite. It makes up most of the human bone structure, builds tooth enamel, and collects in tiny amounts in part of the brain.

Source: Synthesis

Storage: Store at room temperature.

Application: Toothpaste additive or mouthwash product

Usage: Generally 1-5wt% addition of final product.

Purity: >96%

Product overview: This product is manufactured by chemical synthesis. This product is food grade and suitable be used in toothpaste additive or mouthwash product.

CAS Number: 12167-74-7

Size: 200nm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0110
Product Name HAP (Spherical) Powder, 200nm
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramic Cutting Blades -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Shape / Form Custom Shape
Applications Electronics or semiconductors; Wear resistant parts or tooling; Medical
View Details
Boron nitride ceramic disk custom processing -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Boron Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 33 W/m-K (19.07 BTU-ft/hr-ft²-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details