Matexcel 60s Bioglass Powder, D50<10μm CER-0090

Description
Storage: Store at room temperature Purity: >98% Size: D50<10μm
Datasheet
Description
Storage: Store at room temperature Purity: >98% Size: D50<10μm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
60s Bioglass Powder, D50<10μm - CER-0090 - Matexcel
Shirley, NY, United States
60s Bioglass Powder, D50<10μm
CER-0090
60s Bioglass Powder, D50<10μm CER-0090
Storage: Store at room temperature Purity: >98% Size: D50<10μm

Storage: Store at room temperature

Purity: >98%

Size: D50<10μm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0090
Product Name 60s Bioglass Powder, D50<10μm
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Metalized Ceramic Coil Bodies -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
Shape / Form Custom Shape
Applications HV / Electrical; Mobile Phones, Digital Cameras, Notebook Computers, Liquid Crystal Displays, Network Transformers
View Details
White zirconia fixed structure parts -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details