Matexcel Tricalcium Silicate Powder CER-0017

Description
Application: Widely used in drug release carrier, bone defect filling materials and other fields. Purity: >98% Particle Size: 0-150μm Chemical composition %: Ca3SiO5
Datasheet
Description
Application: Widely used in drug release carrier, bone defect filling materials and other fields. Purity: >98% Particle Size: 0-150μm Chemical composition %: Ca3SiO5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tricalcium Silicate Powder - CER-0017 - Matexcel
Shirley, NY, United States
Tricalcium Silicate Powder
CER-0017
Tricalcium Silicate Powder CER-0017
Application: Widely used in drug release carrier, bone defect filling materials and other fields. Purity: >98% Particle Size: 0-150μm Chemical composition %: Ca3SiO5

Application: Widely used in drug release carrier, bone defect filling materials and other fields.

Purity: >98%

Particle Size: 0-150μm

Chemical composition %: Ca3SiO5

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0017
Product Name Tricalcium Silicate Powder
Material Type Silicate / Clay
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Alumina Ceramics -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina
Shape / Form Sectional Liner; Spout; Custom Shape
Applications Wear resistant parts or tooling; Optical Grade
View Details
Zirconia ceramic dispensing valve -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details