Matexcel Akermanite bioactive ceramic CER-0030

Description
Storage: Store at room temperature and keep dry Components: Ca2MgSi2O7 Product overview: This product has better biocompatibility, bioactivity and biodegradability than the bioceramic artificial bone produced in the market. It is an ideal material for hard tissue repair and replacement. As a new generation of artificial bone ceramic materials, this product has been widely used in orthopedic clinical research, and gradually to the plastic surgery and cosmetic surgery, dental, repair of bone defects and bone fusion caused by trauma, tumor, inflammation, bone disease, etc. And other areas of development. Particle Size: Columnar: Ф6, 1-10mm height;Ф8, 1-10mm height;or Ф10mm, 3-8mm height Strip: 7*23 mm, 5-15mm height; 7*45 mm; 5-15mm height NO pore-forming process during manufacture.In general, the porosity is less than 10%. Different pore sizes and porosity can be prepared according to customer requirements.
Datasheet
Description
Storage: Store at room temperature and keep dry Components: Ca2MgSi2O7 Product overview: This product has better biocompatibility, bioactivity and biodegradability than the bioceramic artificial bone produced in the market. It is an ideal material for hard tissue repair and replacement. As a new generation of artificial bone ceramic materials, this product has been widely used in orthopedic clinical research, and gradually to the plastic surgery and cosmetic surgery, dental, repair of bone defects and bone fusion caused by trauma, tumor, inflammation, bone disease, etc. And other areas of development. Particle Size: Columnar: Ф6, 1-10mm height;Ф8, 1-10mm height;or Ф10mm, 3-8mm height Strip: 7*23 mm, 5-15mm height; 7*45 mm; 5-15mm height NO pore-forming process during manufacture.In general, the porosity is less than 10%. Different pore sizes and porosity can be prepared according to customer requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Akermanite bioactive ceramic - CER-0030 - Matexcel
Shirley, NY, United States
Akermanite bioactive ceramic
CER-0030
Akermanite bioactive ceramic CER-0030
Storage: Store at room temperature and keep dry Components: Ca2MgSi2O7 Product overview: This product has better biocompatibility, bioactivity and biodegradability than the bioceramic artificial bone produced in the market. It is an ideal material for hard tissue repair and replacement. As a new generation of artificial bone ceramic materials, this product has been widely used in orthopedic clinical research, and gradually to the plastic surgery and cosmetic surgery, dental, repair of bone defects and bone fusion caused by trauma, tumor, inflammation, bone disease, etc. And other areas of development. Particle Size: Columnar: Ф6, 1-10mm height;Ф8, 1-10mm height;or Ф10mm, 3-8mm height Strip: 7*23 mm, 5-15mm height; 7*45 mm; 5-15mm height NO pore-forming process during manufacture.In general, the porosity is less than 10%. Different pore sizes and porosity can be prepared according to customer requirements.

Storage: Store at room temperature and keep dry

Components: Ca2MgSi2O7

Product overview: This product has better biocompatibility, bioactivity and biodegradability than the bioceramic artificial bone produced in the market. It is an ideal material for hard tissue repair and replacement. As a new generation of artificial bone ceramic materials, this product has been widely used in orthopedic clinical research, and gradually to the plastic surgery and cosmetic surgery, dental, repair of bone defects and bone fusion caused by trauma, tumor, inflammation, bone disease, etc. And other areas of development.

Particle Size:

Columnar: Ф6, 1-10mm height;Ф8, 1-10mm height;or Ф10mm, 3-8mm height
Strip: 7*23 mm, 5-15mm height; 7*45 mm; 5-15mm height
NO pore-forming process during manufacture.In general, the porosity is less than 10%.
Different pore sizes and porosity can be prepared according to customer requirements.

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0030
Product Name Akermanite bioactive ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
TO 247 Ceramic Insulating Sheet -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; Aluminum Nitride; SpecialtyMaterial
Applications Electronics or semiconductors; IGBT thermal management,power module cooling,High-temperature power electronics,Electric vehicle (EV) traction inverters
Performance Features Heat dissipation,electrical insulation,mechanical stability
View Details
Silicon Nitride Ceramic Blade-High Hardness -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 23 to 25 W/m-K (13.29 to 14.44 BTU-ft/hr-ft²-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details