Matexcel Monolayer Graphene on Si3N4 (10 mm x 10 mm) GRA-247

Description
· Transparency: > 97 % · Coverage: > 95% · Thickness (theoretical): 0.345 nm · Hall Electron Mobility on Si3N4: 1432±428 cm2/Vs · Sheet Resistance: 576±172 Ohms/sq (1cm x1cm) · Grain size: Up to 20 μm Application: Graphene research, Graphene transistors and electronic applications, Graphene optoelectronics, plasmonics and nanophotonics. Graphene photodetectors (measure photon flux or optical power), Biosensors and bioelectronics, Aerospace industry (electronics, thermal interface materials, etc.), MEMS and NEMS
Datasheet
Description
· Transparency: > 97 % · Coverage: > 95% · Thickness (theoretical): 0.345 nm · Hall Electron Mobility on Si3N4: 1432±428 cm2/Vs · Sheet Resistance: 576±172 Ohms/sq (1cm x1cm) · Grain size: Up to 20 μm Application: Graphene research, Graphene transistors and electronic applications, Graphene optoelectronics, plasmonics and nanophotonics. Graphene photodetectors (measure photon flux or optical power), Biosensors and bioelectronics, Aerospace industry (electronics, thermal interface materials, etc.), MEMS and NEMS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monolayer Graphene on Si3N4 (10 mm x 10 mm) - GRA-247 - Matexcel
Shirley, NY, United States
Monolayer Graphene on Si3N4 (10 mm x 10 mm)
GRA-247
Monolayer Graphene on Si3N4 (10 mm x 10 mm) GRA-247
· Transparency: > 97 % · Coverage: > 95% · Thickness (theoretical): 0.345 nm · Hall Electron Mobility on Si3N4: 1432±428 cm2/Vs · Sheet Resistance: 576±172 Ohms/sq (1cm x1cm) · Grain size: Up to 20 μm Application: Graphene research, Graphene transistors and electronic applications, Graphene optoelectronics, plasmonics and nanophotonics. Graphene photodetectors (measure photon flux or optical power), Biosensors and bioelectronics, Aerospace industry (electronics, thermal interface materials, etc.), MEMS and NEMS

· Transparency: > 97 %
· Coverage: > 95%
· Thickness (theoretical): 0.345 nm
· Hall Electron Mobility on Si3N4: 1432±428 cm2/Vs
· Sheet Resistance: 576±172 Ohms/sq (1cm x1cm)
· Grain size: Up to 20 μm

Application: Graphene research, Graphene transistors and electronic applications, Graphene optoelectronics, plasmonics and nanophotonics. Graphene photodetectors (measure photon flux or optical power), Biosensors and bioelectronics, Aerospace industry (electronics, thermal interface materials, etc.), MEMS and NEMS

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-247
Product Name Monolayer Graphene on Si3N4 (10 mm x 10 mm)
Applications Biomaterial
Unlock Full Specs
to access all available technical data

Similar Products

A New Generation of Pellet Grill Igniter-Silicon Nitride Quartz Igniter -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Applications Ignition of biomass boilers, ignition of straw incinerators; Refractory or High Temperature Insulation
Performance Features High resistance to burning pellets
View Details
Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire, Package = 1 Foot Length - A1429-5-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Alumina Ceramic Bolt -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Alumina
Applications HV / Electrical
Thermal Conductivity 20 to 30 W/m-K (11.56 to 17.33 BTU-ft/hr-ft²-F)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details