Matexcel COOH Modified Carbon Nanospheres MCP-013

Description
Carbon nanospheres have many excellent properties, such as self-sintering properties, ultra-high specific surface area, high bulk density, chemical inertness, easy graphitization, rich functional groups on the surface, etc., and have a wide range of uses, including: application in chemical templates , catalyst carrier, sterilization material carrier, lithium ion battery negative electrode material, high density and high strength carbon material, hydrogen storage material, drug and enzyme carrier, wastewater treatment agent, high performance liquid chromatography column packing, etc. Product overview: Purity:>99% Diameter: 300~800nm -COOH content 4.67%
Datasheet
Description
Carbon nanospheres have many excellent properties, such as self-sintering properties, ultra-high specific surface area, high bulk density, chemical inertness, easy graphitization, rich functional groups on the surface, etc., and have a wide range of uses, including: application in chemical templates , catalyst carrier, sterilization material carrier, lithium ion battery negative electrode material, high density and high strength carbon material, hydrogen storage material, drug and enzyme carrier, wastewater treatment agent, high performance liquid chromatography column packing, etc. Product overview: Purity:>99% Diameter: 300~800nm -COOH content 4.67%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COOH Modified Carbon Nanospheres - MCP-013 - Matexcel
Shirley, NY, United States
COOH Modified Carbon Nanospheres
MCP-013
COOH Modified Carbon Nanospheres MCP-013
Carbon nanospheres have many excellent properties, such as self-sintering properties, ultra-high specific surface area, high bulk density, chemical inertness, easy graphitization, rich functional groups on the surface, etc., and have a wide range of uses, including: application in chemical templates , catalyst carrier, sterilization material carrier, lithium ion battery negative electrode material, high density and high strength carbon material, hydrogen storage material, drug and enzyme carrier, wastewater treatment agent, high performance liquid chromatography column packing, etc. Product overview: Purity:>99% Diameter: 300~800nm -COOH content 4.67%

Carbon nanospheres have many excellent properties, such as self-sintering properties, ultra-high specific surface area, high bulk density, chemical inertness, easy graphitization, rich functional groups on the surface, etc., and have a wide range of uses, including: application in chemical templates , catalyst carrier, sterilization material carrier, lithium ion battery negative electrode material, high density and high strength carbon material, hydrogen storage material, drug and enzyme carrier, wastewater treatment agent, high performance liquid chromatography column packing, etc.

Product overview:

Purity:>99%
Diameter: 300~800nm
-COOH content 4.67%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number MCP-013
Product Name COOH Modified Carbon Nanospheres
Material Type Carbon
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Direct Plated Copper Substrate -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Applications Superior high-frequency characteristics
View Details
Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details