Matexcel Suspended Self-help Transfer Graphene Film GRA-314

Description
Layers: single layer or muti-layers (<10) Size: 1*1cm, 2*2cm, 5*5cm Coverage rate: 97% or 85%
Datasheet
Description
Layers: single layer or muti-layers (<10) Size: 1*1cm, 2*2cm, 5*5cm Coverage rate: 97% or 85%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suspended Self-help Transfer Graphene Film - GRA-314 - Matexcel
Shirley, NY, United States
Suspended Self-help Transfer Graphene Film
GRA-314
Suspended Self-help Transfer Graphene Film GRA-314
Layers: single layer or muti-layers (<10) Size: 1*1cm, 2*2cm, 5*5cm Coverage rate: 97% or 85%

Layers: single layer or muti-layers (<10)
Size: 1*1cm, 2*2cm, 5*5cm
Coverage rate: 97% or 85%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-314
Product Name Suspended Self-help Transfer Graphene Film
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Aluminum Nitride Heaters -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Applications Semiconductormanufacturing,Ceramicsintering,Vacuumcoating
Performance Features High electrical insulation,Low thermal expansion,Excellent heat conductivity,Fast heating and cooling,Excellent corrosion resistance
View Details
Silicon nitride ceramic substrate -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Applications HV / Electrical
Density 3.21 g/cc (26.79 lbs/gal)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details