Matexcel Carbon Nano Fibers(OD: 50-200nm, >95%) GRA-MNT081U

Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 50-200nm Purity: >95% Length:1-15microns Electric Conductivity: >100s/cm
Datasheet
Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 50-200nm Purity: >95% Length:1-15microns Electric Conductivity: >100s/cm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Nano Fibers(OD: 50-200nm, >95%) - GRA-MNT081U - Matexcel
Shirley, NY, United States
Carbon Nano Fibers(OD: 50-200nm, >95%)
GRA-MNT081U
Carbon Nano Fibers(OD: 50-200nm, >95%) GRA-MNT081U
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 50-200nm Purity: >95% Length:1-15microns Electric Conductivity: >100s/cm

Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place

Product overview:

OD: 50-200nm
Purity: >95%
Length:1-15microns
Electric Conductivity: >100s/cm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-MNT081U
Product Name Carbon Nano Fibers(OD: 50-200nm, >95%)
Material Type Carbon
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.045″ Dia Wire, Package = 1 Foot Length - A1429-1-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Ceramic Piston -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
Silicon Nitride Ceramic Disc -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 23 to 25 W/m-K (13.29 to 14.44 BTU-ft/hr-ft²-F)
View Details
Ceramics for Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Pumps; medical device applications; pump shaft bearing and sliding sections
View Details