Matexcel Highly Conductive Graphene GRA-270

Description
Carbon content: ~95wt% Oxygen content: ~3wt% Thickness: 1~5nm Monolayer diameter: 5-45μm Ash: <1wt% Electric conductivity(S/m): >100000 BET(m2/g): ~24
Datasheet
Description
Carbon content: ~95wt% Oxygen content: ~3wt% Thickness: 1~5nm Monolayer diameter: 5-45μm Ash: <1wt% Electric conductivity(S/m): >100000 BET(m2/g): ~24
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Highly Conductive Graphene - GRA-270 - Matexcel
Shirley, NY, United States
Highly Conductive Graphene
GRA-270
Highly Conductive Graphene GRA-270
Carbon content: ~95wt% Oxygen content: ~3wt% Thickness: 1~5nm Monolayer diameter: 5-45μm Ash: <1wt% Electric conductivity(S/m): >100000 BET(m2/g): ~24

Carbon content: ~95wt%
Oxygen content: ~3wt%
Thickness: 1~5nm
Monolayer diameter: 5-45μm
Ash: <1wt%
Electric conductivity(S/m): >100000
BET(m2/g): ~24

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-270
Product Name Highly Conductive Graphene
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Magnesium Stabilized Zirconia Ceramic -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Aluminum Nitride; Zirconia; SpecialtyMaterial
Applications Metal powder industry
Performance Features High thermal shock resistance
View Details
Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details