ZSM-5 molecular sieves have been widely used in petrochemical, coal chemical and fine chemical fields, such as catalytic cracking, diesel pour point depressurization, catalytic dewaxing, shape-selective catalysis, aromatization of straight-run gasoline to improve octane number, toluene isomerization, xylene isomerization, methanol conversion to gasoline, methanol dehydration to dimethyl ether, aromatization of low-carbon hydrocarbons, C3-C4 fraction superposition to gasoline, etc.
Product overview:
Pore size (nm): 0.53~0.58
Si/Al ratio:>45
BET specific surface area (m2/g): ≥310
Relative crystallinity (%): ≥95
Residual sodium (%): ≤0.1
Burn reduction (%): ≤5
Particle size (um): 3~5
| Matexcel | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Number | MoS-031 |
| Product Name | ZSM-5 Molecular Sieve |
| Shape / Form | Powder, Grain or Grog |