Matexcel Reduced Graphene Oxide GRA-253

Description
Purity: >98wt% Thickness: 0.55~3.74nm Diameter: 0.5-3μm Layers: <10 Specific Surface Area: 500-1000m2/g
Datasheet
Description
Purity: >98wt% Thickness: 0.55~3.74nm Diameter: 0.5-3μm Layers: <10 Specific Surface Area: 500-1000m2/g
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reduced Graphene Oxide - GRA-253 - Matexcel
Shirley, NY, United States
Reduced Graphene Oxide
GRA-253
Reduced Graphene Oxide GRA-253
Purity: >98wt% Thickness: 0.55~3.74nm Diameter: 0.5-3μm Layers: <10 Specific Surface Area: 500-1000m2/g

Purity: >98wt%
Thickness: 0.55~3.74nm
Diameter: 0.5-3μm
Layers: <10
Specific Surface Area: 500-1000m2/g

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-253
Product Name Reduced Graphene Oxide
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
MCH Heater for Mass Spectrometers -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
Shape / Form Custom Shape
View Details
Ceramics for Valveless Piston Metering Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; valveless piston metering pumps
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details