Matexcel SBA-15 Molecular Sieve MoS-030

Description
SBA-15 mesoporous molecular sieve has larger pore size, thicker pore wall and higher pore volume, and has better hydrothermal stability, which is beneficial to its application in reactions with high temperature and water in the system Therefore, it has a wide range of application prospects in the fields of catalysis, separation, biology and nanomaterials. It can be used in redox, acid-base, polymerization, photocatalytic reaction, esterification reaction, Fischer-Tropsch reaction, chiral synthesis catalyst, adsorption separation and enzyme immobilization, and as a template agent to synthesize nanowires and other nanofunctional materials . Product overview: Specific surface area (m²/g): 600~800 Pore size (nm): 6~11
Datasheet
Description
SBA-15 mesoporous molecular sieve has larger pore size, thicker pore wall and higher pore volume, and has better hydrothermal stability, which is beneficial to its application in reactions with high temperature and water in the system Therefore, it has a wide range of application prospects in the fields of catalysis, separation, biology and nanomaterials. It can be used in redox, acid-base, polymerization, photocatalytic reaction, esterification reaction, Fischer-Tropsch reaction, chiral synthesis catalyst, adsorption separation and enzyme immobilization, and as a template agent to synthesize nanowires and other nanofunctional materials . Product overview: Specific surface area (m²/g): 600~800 Pore size (nm): 6~11
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SBA-15 Molecular Sieve - MoS-030 - Matexcel
Shirley, NY, United States
SBA-15 Molecular Sieve
MoS-030
SBA-15 Molecular Sieve MoS-030
SBA-15 mesoporous molecular sieve has larger pore size, thicker pore wall and higher pore volume, and has better hydrothermal stability, which is beneficial to its application in reactions with high temperature and water in the system Therefore, it has a wide range of application prospects in the fields of catalysis, separation, biology and nanomaterials. It can be used in redox, acid-base, polymerization, photocatalytic reaction, esterification reaction, Fischer-Tropsch reaction, chiral synthesis catalyst, adsorption separation and enzyme immobilization, and as a template agent to synthesize nanowires and other nanofunctional materials . Product overview: Specific surface area (m²/g): 600~800 Pore size (nm): 6~11

SBA-15 mesoporous molecular sieve has larger pore size, thicker pore wall and higher pore volume, and has better hydrothermal stability, which is beneficial to its application in reactions with high temperature and water in the system Therefore, it has a wide range of application prospects in the fields of catalysis, separation, biology and nanomaterials. It can be used in redox, acid-base, polymerization, photocatalytic reaction, esterification reaction, Fischer-Tropsch reaction, chiral synthesis catalyst, adsorption separation and enzyme immobilization, and as a template agent to synthesize nanowires and other nanofunctional materials .

Product overview:

Specific surface area (m²/g): 600~800
Pore size (nm): 6~11

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number MoS-030
Product Name SBA-15 Molecular Sieve
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Silicon Nitride Grinding Media Balls -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Shape / Form Roller / Roll
Applications Ceramic Manufacturing, New Energy, Electronic material milling, Grinding ink, rare earths & advanced polymers, High-purity chemical system grinding
View Details
Alumina ceramic valve piece custom processing -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Alumina
Applications HV / Electrical
Thermal Conductivity 20 to 30 W/m-K (11.56 to 17.33 BTU-ft/hr-ft²-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details