Matexcel Carboxy Methyl Cellulose, Architectural Ceramics NAT-213

Description
Degree of substitution (D.S):0.65 Chloride(NaCl%)≤3 Loss on drying(≤%):10 Application: With good dispersion, coating evenly distributed; not hierarchical and stable performance; has good tackifying effect, you can adjust the paint Viscosity '; most of the surface-active agents and preservatives can be used with water-soluble paint match. Used as a rough binder in the ceramic industry, plasticizers, so that all components uniformly mixed tiles damaged during the manufacturing process, high hardness of the finished product; used as a glaze, SC, fixing agent, so that the glaze is evenly dispersed, colorbright solid. pH: 6.0-8.5 (inherent) viscosity: 800-1400 (2% Water solvent25℃, mPa.s)
Datasheet
Description
Degree of substitution (D.S):0.65 Chloride(NaCl%)≤3 Loss on drying(≤%):10 Application: With good dispersion, coating evenly distributed; not hierarchical and stable performance; has good tackifying effect, you can adjust the paint Viscosity '; most of the surface-active agents and preservatives can be used with water-soluble paint match. Used as a rough binder in the ceramic industry, plasticizers, so that all components uniformly mixed tiles damaged during the manufacturing process, high hardness of the finished product; used as a glaze, SC, fixing agent, so that the glaze is evenly dispersed, colorbright solid. pH: 6.0-8.5 (inherent) viscosity: 800-1400 (2% Water solvent25℃, mPa.s)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carboxy Methyl Cellulose, Architectural Ceramics - NAT-213 - Matexcel
Shirley, NY, United States
Carboxy Methyl Cellulose, Architectural Ceramics
NAT-213
Carboxy Methyl Cellulose, Architectural Ceramics NAT-213
Degree of substitution (D.S):0.65 Chloride(NaCl%)≤3 Loss on drying(≤%):10 Application: With good dispersion, coating evenly distributed; not hierarchical and stable performance; has good tackifying effect, you can adjust the paint Viscosity '; most of the surface-active agents and preservatives can be used with water-soluble paint match. Used as a rough binder in the ceramic industry, plasticizers, so that all components uniformly mixed tiles damaged during the manufacturing process, high hardness of the finished product; used as a glaze, SC, fixing agent, so that the glaze is evenly dispersed, colorbright solid. pH: 6.0-8.5 (inherent) viscosity: 800-1400 (2% Water solvent25℃, mPa.s)

Degree of substitution (D.S):0.65
Chloride(NaCl%)≤3
Loss on drying(≤%):10

Application:

With good dispersion, coating evenly distributed; not hierarchical and stable performance; has good tackifying effect, you can adjust the paint Viscosity '; most of the surface-active agents and preservatives can be used with water-soluble paint match.
Used as a rough binder in the ceramic industry, plasticizers, so that all components uniformly mixed tiles damaged during the manufacturing process, high hardness of the finished product; used as a glaze, SC, fixing agent, so that the glaze is evenly dispersed, colorbright solid.

pH: 6.0-8.5

(inherent) viscosity: 800-1400 (2% Water solvent25℃, mPa.s)

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number NAT-213
Product Name Carboxy Methyl Cellulose, Architectural Ceramics
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
High Temperature Ceramics -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; Zirconia; SpecialtyMaterial
Shape / Form KilnFurniture; Custom Shape
Applications Abrasives, ceramics or glass manufacturing; Refractory or High Temperature Insulation
View Details
Ceramics for Valveless Piston Metering Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; valveless piston metering pumps
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details