Matexcel Graphene Oxide, Diameter: >50um GRA-223

Description
Purity: 98% Graphene Thickness: 1~2nm Layers: <3 Graphene Average Particle Diameter: >50um Oxygen Content: 30~50wt%
Datasheet
Description
Purity: 98% Graphene Thickness: 1~2nm Layers: <3 Graphene Average Particle Diameter: >50um Oxygen Content: 30~50wt%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphene Oxide, Diameter: >50um - GRA-223 - Matexcel
Shirley, NY, United States
Graphene Oxide, Diameter: >50um
GRA-223
Graphene Oxide, Diameter: >50um GRA-223
Purity: 98% Graphene Thickness: 1~2nm Layers: <3 Graphene Average Particle Diameter: >50um Oxygen Content: 30~50wt%

Purity: 98%
Graphene Thickness: 1~2nm
Layers: <3
Graphene Average Particle Diameter: >50um
Oxygen Content: 30~50wt%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-223
Product Name Graphene Oxide, Diameter: >50um
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ion Repeller Ceramic Tube -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
Shape / Form Immersion Tube or Sheath
Applications For critical ion repeller and repeller insulator assemblies
View Details
Sleeve Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details