Matexcel 60-50Sr Bioglass Powder, 0-40μm CER-0092

Description
Storage: Store at room temperature Purity: >98% Size: 0-40μm
Datasheet
Description
Storage: Store at room temperature Purity: >98% Size: 0-40μm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
60-50Sr Bioglass Powder, 0-40μm - CER-0092 - Matexcel
Shirley, NY, United States
60-50Sr Bioglass Powder, 0-40μm
CER-0092
60-50Sr Bioglass Powder, 0-40μm CER-0092
Storage: Store at room temperature Purity: >98% Size: 0-40μm

Storage: Store at room temperature

Purity: >98%

Size: 0-40μm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0092
Product Name 60-50Sr Bioglass Powder, 0-40μm
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Multipin Vacuum Feedthrough -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications UHV
Performance Features Machinable ceramic; Brazing
View Details
Silicon nitride ceramic high pressure plunger -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Applications HV / Electrical
Density 3.21 g/cc (26.79 lbs/gal)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details