Matexcel Graphene oxide aerogel microspheres GRA-381

Description
Storage: Store at room temperature and keep dry Application: It can be used as a catalyst carrier to improve the catalytic capability; It can be applied to the composite materials(such as plastics, rubber and fiber) to improve the properties of matrix materials. It can be used in water, crude oil leakage, or automobile exhaust treatment. It can also be used as adsorbent in heavy metals, organic dyes, and dioxins. Product overview: Graphene oxide aerogel microspheres consist of cross-linked and stacked graphene oxide nanosheets, with porous network structure and unique center-diverging microchannel structure. Graphene oxide aerogel microspheres contain rich hydroxyl groups, carboxyl groups and epoxy groups. Particle Size: 50-700μm
Datasheet
Description
Storage: Store at room temperature and keep dry Application: It can be used as a catalyst carrier to improve the catalytic capability; It can be applied to the composite materials(such as plastics, rubber and fiber) to improve the properties of matrix materials. It can be used in water, crude oil leakage, or automobile exhaust treatment. It can also be used as adsorbent in heavy metals, organic dyes, and dioxins. Product overview: Graphene oxide aerogel microspheres consist of cross-linked and stacked graphene oxide nanosheets, with porous network structure and unique center-diverging microchannel structure. Graphene oxide aerogel microspheres contain rich hydroxyl groups, carboxyl groups and epoxy groups. Particle Size: 50-700μm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphene oxide aerogel microspheres - GRA-381 - Matexcel
Shirley, NY, United States
Graphene oxide aerogel microspheres
GRA-381
Graphene oxide aerogel microspheres GRA-381
Storage: Store at room temperature and keep dry Application: It can be used as a catalyst carrier to improve the catalytic capability; It can be applied to the composite materials(such as plastics, rubber and fiber) to improve the properties of matrix materials. It can be used in water, crude oil leakage, or automobile exhaust treatment. It can also be used as adsorbent in heavy metals, organic dyes, and dioxins. Product overview: Graphene oxide aerogel microspheres consist of cross-linked and stacked graphene oxide nanosheets, with porous network structure and unique center-diverging microchannel structure. Graphene oxide aerogel microspheres contain rich hydroxyl groups, carboxyl groups and epoxy groups. Particle Size: 50-700μm

Storage: Store at room temperature and keep dry

Application:

It can be used as a catalyst carrier to improve the catalytic capability;
It can be applied to the composite materials(such as plastics, rubber and fiber) to improve the properties of matrix materials.
It can be used in water, crude oil leakage, or automobile exhaust treatment. It can also be used as adsorbent in heavy metals, organic dyes, and dioxins.

Product overview: Graphene oxide aerogel microspheres consist of cross-linked and stacked graphene oxide nanosheets, with porous network structure and unique center-diverging microchannel structure. Graphene oxide aerogel microspheres contain rich hydroxyl groups, carboxyl groups and epoxy groups.

Particle Size: 50-700μm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-381
Product Name Graphene oxide aerogel microspheres
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Porous Ceramic Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Density 1.9 to 2.1 g/cc (15.86 to 17.53 lbs/gal)
View Details
Alumina Bead, In-Vacuum, Accepts 0.045″ Dia Wire, Package = 1 Foot Length - A1429-1-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Ceramics for Valveless Piston Metering Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; valveless piston metering pumps
View Details
Ceramic Coffee Burr -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details