Matexcel Beta Molecular Sieve MoS-018

Description
Product overview: Hole Diameter(nm): 0.55~0.7 Relative Crystallinity(%): 101 SiO2/Al2O3: 40/100 Na+(wt%): 0.023 Loss of Weight(%):3.0 BET Multipoint Surface Area(m2/g): 680 Particle size(μm): 0.01~0.03
Datasheet
Description
Product overview: Hole Diameter(nm): 0.55~0.7 Relative Crystallinity(%): 101 SiO2/Al2O3: 40/100 Na+(wt%): 0.023 Loss of Weight(%):3.0 BET Multipoint Surface Area(m2/g): 680 Particle size(μm): 0.01~0.03
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beta Molecular Sieve - MoS-018 - Matexcel
Shirley, NY, United States
Beta Molecular Sieve
MoS-018
Beta Molecular Sieve MoS-018
Product overview: Hole Diameter(nm): 0.55~0.7 Relative Crystallinity(%): 101 SiO2/Al2O3: 40/100 Na+(wt%): 0.023 Loss of Weight(%):3.0 BET Multipoint Surface Area(m2/g): 680 Particle size(μm): 0.01~0.03

Product overview:

Hole Diameter(nm): 0.55~0.7
Relative Crystallinity(%): 101
SiO2/Al2O3: 40/100
Na+(wt%): 0.023
Loss of Weight(%):3.0
BET Multipoint Surface Area(m2/g): 680
Particle size(μm): 0.01~0.03

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number MoS-018
Product Name Beta Molecular Sieve
Unlock Full Specs
to access all available technical data

Similar Products

MCH Heater for Mass Spectrometers -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
Shape / Form Custom Shape
View Details
Alumina Bead, In-Vacuum, Accepts 0.064″ Dia Wire, Package = 1 Foot Length - A1429-2-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Machinable ceramic materials -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Applications HV / Electrical
Performance Features Machinable ceramic
Thermal Conductivity 33 W/m-K (19.07 BTU-ft/hr-ft²-F)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details