Matexcel Hydroxyapatite (HAp) Microspheres CER-0009

Description
Application: This product can be used as drug release carrier, bone defect filling material, protein, enzyme and other biomolecule separation and purification media, chromatographic column packing, cell culture carrier, catalyst and catalyst carrier, antibacterial material, water purification material and so on. Particle Size: 10μm; 20μm; 40μm; 80μm Chemical composition %: Ca10(PO4)6(OH)2
Datasheet
Description
Application: This product can be used as drug release carrier, bone defect filling material, protein, enzyme and other biomolecule separation and purification media, chromatographic column packing, cell culture carrier, catalyst and catalyst carrier, antibacterial material, water purification material and so on. Particle Size: 10μm; 20μm; 40μm; 80μm Chemical composition %: Ca10(PO4)6(OH)2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydroxyapatite (HAp) Microspheres - CER-0009 - Matexcel
Shirley, NY, United States
Hydroxyapatite (HAp) Microspheres
CER-0009
Hydroxyapatite (HAp) Microspheres CER-0009
Application: This product can be used as drug release carrier, bone defect filling material, protein, enzyme and other biomolecule separation and purification media, chromatographic column packing, cell culture carrier, catalyst and catalyst carrier, antibacterial material, water purification material and so on. Particle Size: 10μm; 20μm; 40μm; 80μm Chemical composition %: Ca10(PO4)6(OH)2

Application: This product can be used as drug release carrier, bone defect filling material, protein, enzyme and other biomolecule separation and purification media, chromatographic column packing, cell culture carrier, catalyst and catalyst carrier, antibacterial material, water purification material and so on.

Particle Size: 10μm; 20μm; 40μm; 80μm

Chemical composition %: Ca10(PO4)6(OH)2

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0009
Product Name Hydroxyapatite (HAp) Microspheres
Applications Biomaterial
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Pyrolytic Boron Nitride Ceramic -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
View Details
Ceramics for Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Pumps; medical device applications; pump shaft bearing and sliding sections
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details