Matexcel Bredigite bioactive ceramic CER-0028

Description
Storage: Store at room temperature and keep dry Components: Ca7MgSi4O16 Product overview: This product adopts one-time mold forming technology, which can prepare different shapes and sizes according to user requirements. It can be used in orthopedic clinical research, and gradually to the plastic surgery and cosmetic surgery, dental, repair of bone defects and bone fusion caused by trauma, tumor, inflammation, bone disease, etc. And other areas of development. Particle Size: Columnar: Ф6, 1-10mm height;Ф8, 1-10mm height;or Ф10mm, 3-8mm height Strip: 7*23 mm, 5-15mm height; 7*45 mm; 5-15mm height NO pore-forming process during manufacture.In general, the porosity is less than 10%. Different pore sizes and porosity can be prepared according to customer requirements.
Datasheet
Description
Storage: Store at room temperature and keep dry Components: Ca7MgSi4O16 Product overview: This product adopts one-time mold forming technology, which can prepare different shapes and sizes according to user requirements. It can be used in orthopedic clinical research, and gradually to the plastic surgery and cosmetic surgery, dental, repair of bone defects and bone fusion caused by trauma, tumor, inflammation, bone disease, etc. And other areas of development. Particle Size: Columnar: Ф6, 1-10mm height;Ф8, 1-10mm height;or Ф10mm, 3-8mm height Strip: 7*23 mm, 5-15mm height; 7*45 mm; 5-15mm height NO pore-forming process during manufacture.In general, the porosity is less than 10%. Different pore sizes and porosity can be prepared according to customer requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bredigite bioactive ceramic - CER-0028 - Matexcel
Shirley, NY, United States
Bredigite bioactive ceramic
CER-0028
Bredigite bioactive ceramic CER-0028
Storage: Store at room temperature and keep dry Components: Ca7MgSi4O16 Product overview: This product adopts one-time mold forming technology, which can prepare different shapes and sizes according to user requirements. It can be used in orthopedic clinical research, and gradually to the plastic surgery and cosmetic surgery, dental, repair of bone defects and bone fusion caused by trauma, tumor, inflammation, bone disease, etc. And other areas of development. Particle Size: Columnar: Ф6, 1-10mm height;Ф8, 1-10mm height;or Ф10mm, 3-8mm height Strip: 7*23 mm, 5-15mm height; 7*45 mm; 5-15mm height NO pore-forming process during manufacture.In general, the porosity is less than 10%. Different pore sizes and porosity can be prepared according to customer requirements.

Storage: Store at room temperature and keep dry

Components: Ca7MgSi4O16

Product overview: This product adopts one-time mold forming technology, which can prepare different shapes and sizes according to user requirements. It can be used in orthopedic clinical research, and gradually to the plastic surgery and cosmetic surgery, dental, repair of bone defects and bone fusion caused by trauma, tumor, inflammation, bone disease, etc. And other areas of development.

Particle Size:

Columnar: Ф6, 1-10mm height;Ф8, 1-10mm height;or Ф10mm, 3-8mm height
Strip: 7*23 mm, 5-15mm height; 7*45 mm; 5-15mm height
NO pore-forming process during manufacture.In general, the porosity is less than 10%.
Different pore sizes and porosity can be prepared according to customer requirements.

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0028
Product Name Bredigite bioactive ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Drone Ceramic Components -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Carbide Material
Applications Drone Ceramic
Performance Features heat resistance
View Details
Magnesium stabilized zirconia Wear-resistant Block -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Shape / Form Block
Thermal Conductivity 2.2 W/m-K (1.27 BTU-ft/hr-ft²-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details