Matexcel Highly Conductive/Thermal Graphene Water Dispersions GRA-XT014

Description
This product is obtained by using our company's Highly Conductive/Thermal Graphene as raw material, adding a small amount of dispersant to pretreat graphene, and then using a specific dispersion process to disperse graphene in deionized water. It is mainly suitable for functional inks and functional coatings, and can also be used in the field of composite materials. Storage: Store at room Temperature Application: Water-based heavy-duty anti-corrosion coatings, new energy, composite materials Purity: >98% Product overview: Solid Content: ~2.5%wt Size: D50<10µm
Datasheet
Description
This product is obtained by using our company's Highly Conductive/Thermal Graphene as raw material, adding a small amount of dispersant to pretreat graphene, and then using a specific dispersion process to disperse graphene in deionized water. It is mainly suitable for functional inks and functional coatings, and can also be used in the field of composite materials. Storage: Store at room Temperature Application: Water-based heavy-duty anti-corrosion coatings, new energy, composite materials Purity: >98% Product overview: Solid Content: ~2.5%wt Size: D50<10µm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Highly Conductive/Thermal Graphene Water Dispersions - GRA-XT014 - Matexcel
Shirley, NY, United States
Highly Conductive/Thermal Graphene Water Dispersions
GRA-XT014
Highly Conductive/Thermal Graphene Water Dispersions GRA-XT014
This product is obtained by using our company's Highly Conductive/Thermal Graphene as raw material, adding a small amount of dispersant to pretreat graphene, and then using a specific dispersion process to disperse graphene in deionized water. It is mainly suitable for functional inks and functional coatings, and can also be used in the field of composite materials. Storage: Store at room Temperature Application: Water-based heavy-duty anti-corrosion coatings, new energy, composite materials Purity: >98% Product overview: Solid Content: ~2.5%wt Size: D50<10µm

This product is obtained by using our company's Highly Conductive/Thermal Graphene as raw material, adding a small amount of dispersant to pretreat graphene, and then using a specific dispersion process to disperse graphene in deionized water. It is mainly suitable for functional inks and functional coatings, and can also be used in the field of composite materials.

Storage: Store at room Temperature

Application: Water-based heavy-duty anti-corrosion coatings, new energy, composite materials

Purity: >98%

Product overview: Solid Content: ~2.5%wt

Size: D50<10µm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-XT014
Product Name Highly Conductive/Thermal Graphene Water Dispersions
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Direct Plated Copper Substrate -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Applications Superior high-frequency characteristics
View Details
Ceramic Washer-Silicon Nitride Ceramic Wear Ring -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 23 to 25 W/m-K (13.29 to 14.44 BTU-ft/hr-ft²-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details