Matexcel Ceramic fiber bulk CER-0066

Description
Ceramic fiber loose bulk is a high-purity clay clinker, alumina powder, silica powder, chrome sand and other raw materials are melted at high temperature in an industrial electric furnace to form a fluid. Features: 1.Low thermal capacity 2.Low thermal conductivity 3.Excellent thermal stability 4.Heat resistance 5.Chemical resistance 6.Excellent sound absorption Product overview: Classification Temperature: 2300°F, 2480°F, 2600°F
Datasheet
Description
Ceramic fiber loose bulk is a high-purity clay clinker, alumina powder, silica powder, chrome sand and other raw materials are melted at high temperature in an industrial electric furnace to form a fluid. Features: 1.Low thermal capacity 2.Low thermal conductivity 3.Excellent thermal stability 4.Heat resistance 5.Chemical resistance 6.Excellent sound absorption Product overview: Classification Temperature: 2300°F, 2480°F, 2600°F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic fiber bulk - CER-0066 - Matexcel
Shirley, NY, United States
Ceramic fiber bulk
CER-0066
Ceramic fiber bulk CER-0066
Ceramic fiber loose bulk is a high-purity clay clinker, alumina powder, silica powder, chrome sand and other raw materials are melted at high temperature in an industrial electric furnace to form a fluid. Features: 1.Low thermal capacity 2.Low thermal conductivity 3.Excellent thermal stability 4.Heat resistance 5.Chemical resistance 6.Excellent sound absorption Product overview: Classification Temperature: 2300°F, 2480°F, 2600°F

Ceramic fiber loose bulk is a high-purity clay clinker, alumina powder, silica powder, chrome sand and other raw materials are melted at high temperature in an industrial electric furnace to form a fluid.
Features:
1.Low thermal capacity
2.Low thermal conductivity
3.Excellent thermal stability
4.Heat resistance
5.Chemical resistance
6.Excellent sound absorption

Product overview: Classification Temperature: 2300°F, 2480°F, 2600°F

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0066
Product Name Ceramic fiber bulk
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramic Cartridge Spacer -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
Shape / Form WaferSubstrate; Custom Shape
Applications Upgrade of the tonearm for optimizing sound quality
View Details
Ceramics for Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Pumps; medical device applications; pump shaft bearing and sliding sections
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details